EN
  • EN
  • DE

DCDH-15SSBN

Part No DCDH-15SSBN
Manufacturer Cinch Connectivity Solutions
Catalog D - SUB, D - SHAPED connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr Cinch Connectivity Solutions
Series Dura-Con™
Connector Style D-Type, Micro-D
Connector Type Receptacle, Female Sockets
Number of Positions 15
Number of Rows 2
Mounting Type Panel Mount
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination Solder Cup
Shell Material, Finish Aluminum Alloy, Nickel Plated, Electroless
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Ingress Protection Harsh Environment
Material Flammability Rating UL94 V-0
Current Rating (Amps) 3A
Contact Form Machined
Dielectric Material Diallyl Phthalate (DAP), Glass Filled
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 125°C
Base Product Number DCDH-15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1316031-DCDH-15SSBN
Ultra Librarian 3D Model Ultra Librarian DCDH-15SSBN CAD Model

Description

The Dura-Con™ series from Cinch Connectivity Solutions is a high-quality range of D-Sub Connectors.

  • Connector Type: Receptacle, Female Socket
  • Number of Positions: 15
  • Number of Rows: 2
  • Termination: Solder Cup
  • Contact Material: Copper Alloy
  • Contact Finish: Gold
  • Contact Form: Machined
  • Shell Material: Aluminum Alloy
  • Shell Finish: Nickel (Electroless)
  • Voltage Rating: -
  • Ingress Protection: Harsh Environment
  • Material Flammability Rating: UL94 V-0
  • Mounting Type: Panel Mount
  • Operating Temperature: -55°C ~ 125°C
  • Base Product Number: DCDH-15

You May Also Be Interested in

3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.9255
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 32POS 1.27MM (4PCS) / 32 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $4.0149
3M
CONN PLUG 68POS STR IDC
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 68POS 1.27MM (4PCS) / 68 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.8686
TE Connectivity
CONN RCPT 50POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $58.6404
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
HARTING
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $2.1009

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess