EN
  • EN
  • DE

BJ77HS

Part No BJ77HS
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF)
Description CONN TRB JACK STR SOLDER / TRB, Twinaxial/Triaxial Connector Jack, Female Socket (Concentric) Non-Constant Panel Mount Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Cinch Connectivity Solutions Trompeter
Series 70
Package Bulk
Connector Style TRB, Twinaxial/Triaxial
Connector Type Jack, Female Socket (Concentric)
Contact Termination Solder
Shield Termination Solder Tag
Impedance Non-Constant
Mounting Type Panel Mount
Mounting Feature Bulkhead - Rear Side Nut
Fastening Type Bayonet Lock
Frequency - Max 500 MHz
Number of Ports 1
Features Hermetically Sealed, Three Lug
Housing Color Silver
Center Contact Material Beryllium Copper
Includes 3 pcs - 1 Connector, 1 Nut, 1 Washer
Body Material Stainless Steel
Center Contact Plating Gold
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 400 V
Mating Cycles 500
Base Product Number BJ77
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Names 1097-1034
Standard Package 1
Win Source Part Number 1227600-BJ77HS
Ultra Librarian 3D Model Ultra Librarian BJ77HS CAD Model

Description

The Cinch Connectivity Solutions Trompeter BJ77HS is a hermetically sealed, three-lug coaxial connector designed for jack, female socket (concentric) connection.

  • Connection: Jack, Female Socket (Concentric)
  • Fastening Type: Bayonet Lock
  • Contact Termination: Solder
  • Series: 70
  • Style: TRB Twinaxial/Triaxial
  • Voltage Rating: 400V
  • Frequency Max: 500MHz
  • Material: Stainless Steel
  • Housing Color: Silver
  • Port: One
  • Mounting: Bulkhead-Rear Side Nut
  • Includes: Connector, Nut, Washer (3 pieces)
  • Temperature Range: -65°C to 165°C
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS: 69.4010

You May Also Be Interested in

Hirose Electric Co Ltd
CONN ADAPT COAX PLUG TO SMA JACK / Adapter Coaxial Connector Coaxial Switch - 2.24mm Plug Dia Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Connector Cap (Cover), Dust For SMA Plugs
Need more? Email Us
Murata Electronics North America
MWC
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Jack, Female Socket To 2.4mm (APC-2.4, OS-50) Jack, Female Socket 50 Ohms
Lowest to $0.7336
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Hirose Electric Co Ltd
CONN ADAPT SMA PLUG TO U.FL JACK / Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Jack, Male Pin 50Ohm
Need more? Email Us
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess