EN
  • EN
  • DE

BJ377

Part No BJ377
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF)
Description CONN TRT JACK STR SOLDER  /  TRT, Twinaxial/Triaxial Connector Jack, Female Socket (Concentric) Non-Constant Panel Mount Solder Cup
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)
Mfr Cinch Connectivity Solutions Trompeter
Series 370
Package Bulk
Connector Style TRT, Twinaxial/Triaxial
Connector Type Jack, Female Socket (Concentric)
Contact Termination Solder Cup
Shield Termination Solder Tag
Impedance Non-Constant
Mounting Type Panel Mount
Mounting Feature Bulkhead - Rear Side Nut
Fastening Type Threaded
Frequency - Max 500 MHz
Number of Ports 1
Features Extended Insulation
Housing Color Silver
Center Contact Material Beryllium Copper
Includes 3 pcs - 1 Connector, 1 Lockwasher, 1 Nut
Body Material Brass
Body Finish Nickel
Center Contact Plating Gold
Temperature Range - Operating -65°C ~ 165°C
Voltage Rating 400 V
Mating Cycles 500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Other Names 1097-1215
Standard Package 1
Win Source Part Number 1066231-BJ377
Ultra Librarian 3D Model Ultra Librarian BJ377 CAD Model

Description

The Cinch Connectivity Solutions Trompeter 370 series 1066231-BJ377 is a female socket jack connector that is designed for bulkhead - rear side nut mounting feature.

  • Fastening Type: threaded
  • Contact Termination: solder cup
  • Connector Type: TRT/Twinaxial/Triaxial
  • Voltage Rating: 400V
  • Maximum Frequency: 500MHz
  • Housing Color: silver
  • Port: one
  • Impedance: non-constant
  • Body Material: brass
  • Body Finish: nickel
  • Center Contact Material: beryllium copper
  • Center Contact Plating: gold
  • Dielectric Material: not specified
  • Mating Cycle: 500
  • Temperature Range: -65°C ~ 165°C
  • Includes: 3 pieces (connector, lockwasher, and nut)
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

DreamLNK
Connector Receptacle SMA Female Pin 50Ω Through Hole Offset Pin
Lowest to $1.2879
G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Molex, LLC
73300-0021 Molex RF Connectors / Coaxial Connectors SMPM PLUG EDGE MNT FULL DETENT 50 OHM datasheet, inventory, & pricing.
Lowest to $11.6418
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
HJ Tech
Connector Receptacle SMA Female Pin Through Hole Right Angle
Lowest to $1.0264
Molex, LLC
73251-2123 Molex RF Connectors / Coaxial Connectors SMA JACK EDGE MNT 50Ohmss .062 BOARD datasheet, inventory, & pricing.
Lowest to $4.3657
Molex, LLC
73391-0070 Molex RF Connectors / Coaxial Connectors VERT JACK PCB datasheet, inventory, & pricing.
Lowest to $4.5811

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess