EN
  • EN
  • DE

135-3711-201

Part No 135-3711-201
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN MMCX JACK STR 50 OHM SMD / MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Cinch Connectivity Solutions Johnson
Package Bulk
Connector Style MMCX
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Surface Mount
Fastening Type Snap-On
Frequency - Max 6 GHz
Number of Ports 1
Housing Color Gold
Center Contact Material Beryllium Copper
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -55°C ~ 155°C
Voltage Rating 170 V
Mating Cycles 500
Base Product Number 135-3711
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1337706-135-3711-201
Ultra Librarian 3D Model Ultra Librarian 135-3711-201 CAD Model

Description

This MMCX connector from Cinch Connectivity Solutions Johnson is a high-quality range of Coaxial Connector (RF) Assemblies.

  • Connector Type: Jack Female Socket
  • Fastening Type: Snap-On
  • Termination: Solder
  • Voltage Rating: 170V
  • Housing Color: Gold
  • Maximum Frequency: 6GHz
  • Impedance: 50Ohm
  • Body Material: Brass
  • Body Finish: Gold
  • Center Contact Material: Beryllium Copper
  • Center Contact Plating: Gold
  • Dielectric Material: Polytetrafluoroethylene (PTFE)
  • Temperature Range: -55°C to 155°C
  • Mounting Type: Surface Mountable

You May Also Be Interested in

TE Connectivity
CONN BNC JACK R/A 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder
Lowest to $3.9389
Hirose Electric Co Ltd
CONN UMC RCPT STR 50 OHM SMD / W.FL2 Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Lowest to $1.3279
Amphenol-RF Division
CONN SMA JACK STR 50OHM EDGE MNT / SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
Lowest to $31.2820
Amphenol-RF Division
CONN SMA JACK STR 50 OHM SMD / SMA Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder
Lowest to $10.5485
Radiall USA, Inc.
MMCX / STRAIGHT JACK RECEPTACLE
Lowest to $6.5664
Amphenol-RF Division
CONN SMA PLUG STR 50 OHM SOLDER / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Lowest to $3.0430
Amphenol-RF Division
CONN MINI SMB JACK STR 75OHM PCB / SMB, Mini Connector Jack, Male Pin 75Ohm Through Hole Solder
Lowest to $3.8182
Amphenol-RF Division
CONN BNC RCPT STR 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Through Hole Solder
Lowest to $4.6947
TE Connectivity
CONN BNC JACK STR 50 OHM PCB / BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess