The C10T60F-TE24L1 is a silicon carbide (SiC) Schottky barrier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. SiC diodes offer superior performance compared to traditional silicon diodes, especially in high-voltage, high-frequency, and high-temperature applications. They feature very fast switching speeds, low reverse recovery current, and high surge current capability, making them ideal for power factor correction (PFC) circuits, motor drives, and other power electronics applications.
Applications:
- Power factor correction (PFC) circuits
- Motor drives
- Inverters
- Switch-mode power supplies (SMPS)
- Uninterruptible power supplies (UPS)
- High-frequency rectification
Features:
- Silicon carbide (SiC) material
- Schottky barrier diode
- High voltage rating
- Fast switching speed
- Low reverse recovery current
- High surge current capability
- High-temperature operation
Benefits:
- Improved efficiency in power electronics circuits
- Reduced switching losses
- Higher operating frequencies
- Enhanced thermal performance
- Increased system reliability
- Reduced EMI
Additional Details:
The C10T60F-TE24L1 has a repetitive peak reverse voltage of 600V and a forward current of 10A. The operating temperature range is typically -55°C to +175°C. The package is TO-220F. The low reverse recovery charge (Qr) and zero reverse recovery current (Irr) significantly reduce switching losses and improve the overall efficiency of the power circuit. It meets RoHS compliance standards.