EN
  • EN
  • DE

133-3701-311

Part No 133-3701-311
Manufacturer Cinch Connectivity Solutions
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN MCX JACK R/A 50 OHM PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308266-133-3701-311
Manufacturer Cinch Connectivity Solutions Johnson
Category Connectors, Interconnects >Coaxial Connectors (RF) >Coaxial Connector (RF) Assemblies
Packaging  Bulk
Part Status Active
Connector Style MCX
Connector Type Jack, Female Socket
Shield Termination Solder
Impedance 50 Ohms
Contact Termination Solder
Fastening Type Snap-On
Center Contact Material Beryllium Copper
Ultra Librarian 3D Model Ultra Librarian 133-3701-311 CAD Model

Description

MCX Connector Jack, Female Socket 50 Ohms Through Hole, Right Angle Solder

You May Also Be Interested in

Amphenol-RF Division
CONN BNC PLUG STR 50 OHM CRIMP / BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Need more? Email Us
Radiall USA, Inc.
MMCX / STRAIGHT JACK RECEPTACLE
Lowest to $6.5664
Amphenol-RF Division
CONN MCX RCPT STR 50 OHM PCB / MCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder
Lowest to $3.4530
TE Connectivity
MALE ASM, 1 POS, R/A, PCB, FAKRA / SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
Lowest to $0.9647
Amphenol-RF Division
CONN HN PLUG STR 50 OHM SOLDER / HN Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Need more? Email Us
Amphenol-RF Division
CONN SMP RCPT STR 50 OHM SMD / SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Need more? Email Us
Amphenol-RF Division
CONN SMP JACK STR 50 OHM SMD / SMP Connector Jack, Male Pin 50Ohm Surface Mount Solder
Lowest to $144.3003
Hirose Electric Co Ltd
CONN COAX SWITCH RCPT STR 50OHM / Coaxial Switch - 4mm Plug Dia Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
Lowest to $0.2740
TE Connectivity
CONN MCX JACK STR 50 OHM SMD / MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess