EN
  • EN
  • DE

R271002M1-2A

Part No R271002M1-2A
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 287876-R271002M1-2A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R271002M1-2A CAD Model

Description

The R271002M1-2A is a radial leaded PTC (Positive Temperature Coefficient) resettable fuse manufactured by Littelfuse. It protects electronic circuits by increasing its resistance sharply when an overcurrent situation occurs. This limits current flow and helps prevent damage to sensitive components.

Applications:

  • Overcurrent protection in power supplies.
  • Protection of USB ports.
  • Speaker protection.
  • General electronic device protection.
  • Automotive applications (low voltage systems).

Features:

  • Resettable Functionality: Returns to its low-resistance state once the overcurrent condition is resolved and the device cools down.
  • Radial Leaded Package: Designed for easy PCB mounting.
  • Compact Design: Allows for use in space-constrained applications.
  • Fast Trip Time: Responds quickly to overcurrent events.
  • Low Resistance During Normal Operation: Minimizes impact on circuit performance.
  • Agency Approvals: Meets UL, CSA, and TUV safety standards.

Benefits:

  • Enhanced Circuit Safety: Shields electronic components from damage due to overcurrent.
  • Reduced Downtime: Eliminates the need for fuse replacement, saving time and costs.
  • Improved Reliability: Offers consistent and reliable overcurrent protection.
  • Cost-Effective Solution: A cheaper alternative than replacing traditional fuses.
  • Regulatory Compliance: Ensures that the device meets safety standards, ensuring regulatory compliance.

Technical Specifications:

Detailed electrical specifications, such as hold current, trip current, and maximum voltage/current ratings, should be obtained from the Littelfuse datasheet for the R271002M1-2A. Key parameters typically include:

  • Hold Current (Ih): Maximum current the device can handle without tripping at a given ambient temperature.
  • Trip Current (It): Minimum current needed to trigger the device to trip at a specified ambient temperature.
  • Maximum Voltage (Vmax): The maximum voltage the device can withstand after tripping.
  • Maximum Current (Imax): The maximum fault current the device can interrupt.
  • Trip Time: Time required for the device to trip when an overcurrent is detected.
  • Operating Temperature Range: The allowable range of ambient temperatures for device operation.

It is important to consult the Littelfuse datasheet for the R271002M1-2A for accurate specifications and application guidelines. Proper selection and application of the PTC fuse are vital for effective circuit protection and the prevention of equipment damage.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $2.4357
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess