EN
  • EN
  • DE
  • IT

TMP88PU74YF

Part No TMP88PU74YF
Manufacturer Toshiba Semiconductor and Storage
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 218988-TMP88PU74YF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP88PU74YF CAD Model

Description

The TMP88PU74YF is a microcontroller produced by Toshiba Semiconductor and Storage as part of their TLCS-870/C1 series. This microcontroller is designed for use in a variety of consumer electronics and embedded systems, offering versatile control capabilities for diverse applications.

Applications

  • Television (TV) Control Systems: Used for managing functions such as channel selection, volume control, display settings, and input/output management in televisions.
  • Audio/Video (AV) Equipment: Integrated into AV receivers, DVD players, and set-top boxes for system control, user interface management, and signal processing.
  • Home Appliance Control: Employed in controlling washing machines, refrigerators, microwave ovens, and air conditioning units, managing functions like temperature regulation, cycle programming, and user interaction.
  • Remote Control Systems: Integrated into remote controls for TVs and other electronic devices, handling button inputs, signal encoding, and infrared (IR) transmission.
  • General Embedded Systems: Suitable for a wide array of embedded applications requiring 8-bit processing, I/O control, and communication interfaces.

Features

  • 8-Bit CPU: Operates with an 8-bit central processing unit, providing a balance of performance and cost-effectiveness for control tasks.
  • On-Chip ROM: Includes integrated Read-Only Memory (ROM) for storing program code and firmware.
  • Internal RAM: Features Random Access Memory (RAM) for data storage and processing during runtime.
  • Multiple I/O Ports: Provides a variety of input/output ports for interfacing with external components, sensors, and peripherals.
  • Timers/Counters: Equipped with timers and counters for precise timing, event management, and pulse generation.
  • Serial Communication Interfaces: Supports serial communication protocols such as UART (Universal Asynchronous Receiver/Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit) for data exchange with other devices.
  • Interrupt Capability: Offers interrupt handling capabilities for responding to external events and asynchronous inputs.

Benefits

  • System Integration: Combines processing, memory, and I/O functions in a single chip, reducing component count and streamlining system design.
  • Flexible Interfacing: Provides versatile I/O ports and communication interfaces for connecting to a broad range of external devices and sensors.
  • Real-Time Control: Enables precise timing control and event management through timers, counters, and interrupt handling.
  • Efficient Performance: Delivers a good balance of processing power, memory, and I/O capabilities for a variety of embedded applications.
  • Simplified Development: Supported by development tools, software libraries, and documentation for efficient programming and debugging.

Additional Details

The specific technical specifications for the TMP88PU74YF, such as clock speed, memory sizes, number of I/O pins, and communication interface details, can be found in the official Toshiba datasheet. The packaging is typically a QFP (Quad Flat Package). This microcontroller is designed to be a reliable and cost-effective solution for a broad spectrum of consumer electronics and embedded systems applications.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess