EN
  • EN
  • DE

CH9007DS

Part No CH9007DS
Manufacturer Chrontel,Inc
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051955-CH9007DS
Categories OEM Parts(C-E)
Manufacturer Chrontel,Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH9007DS CAD Model

Description

The Chrontel CH9007DS is a DisplayPort to VGA converter designed to bridge the gap between modern DisplayPort outputs and legacy VGA displays. It enables users to connect devices with DisplayPort outputs, such as desktop computers, laptops, and graphics cards, to VGA monitors, projectors, or other display devices.

Applications:

  • Connecting modern laptops with DisplayPort outputs to older VGA projectors in conference rooms.
  • Integrating new computers with DisplayPort graphics cards into existing systems that use VGA monitors.
  • Enabling dual-monitor setups where one monitor uses DisplayPort and the other uses VGA.
  • Supporting legacy VGA displays in digital signage applications.
  • Bridging the connection between DisplayPort equipped devices and VGA-based test equipment.

Features:

  • DisplayPort Input: Supports DisplayPort input signals, adhering to the DisplayPort standard for reliable data transmission.
  • VGA Output: Converts the DisplayPort signal to a standard VGA output, compatible with a wide range of VGA displays.
  • High Resolution Support: Supports high-resolution VGA outputs, enabling sharp and clear image quality. Specific resolutions supported depend on the particular implementation and capabilities of the device utilizing the chip.
  • Plug-and-Play Operation: Designed for ease of use, requiring no drivers or software installation in many implementations.
  • Compact Design: Typically implemented in a compact form factor, making it suitable for integration into various devices and adapters.
  • Low Power Consumption: Engineered for efficient power usage, minimizing energy consumption.

Benefits:

  • Seamless Connectivity: Provides a seamless connection between DisplayPort sources and VGA displays, eliminating compatibility issues.
  • Cost-Effective Solution: Offers a cost-effective way to use existing VGA displays with newer DisplayPort-equipped devices, avoiding the need to replace displays.
  • Enhanced Productivity: Enables users to extend their desktop to a second VGA monitor, increasing productivity and multitasking capabilities.
  • Easy to Use: Simple plug-and-play operation makes it easy to set up and use, even for non-technical users.
  • Versatile Compatibility: Compatible with a wide range of DisplayPort sources and VGA displays, offering broad compatibility.

Additional Details:

The CH9007DS typically handles the digital-to-analog conversion internally to generate the VGA signal. It often includes features to manage power consumption efficiently. The specific resolutions supported and power requirements can vary depending on the implementation. Refer to the device's documentation for precise specifications. The device is designed to be compliant with relevant industry standards to ensure interoperability and performance.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Sagami
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess