EN
  • EN
  • DE

CH7308A-TF

Part No CH7308A-TF
Manufacturer Chrontel,Inc
Catalog OEM Parts (C - E)
Description Chronte TQFP64
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016149-CH7308A-TF
Categories OEM Parts(C-E)
Manufacturer Chrontel,Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH7308A-TF CAD Model

Description

The CH7308A-TF is an integrated circuit manufactured by Chrontel, Inc., designed primarily for display interface applications. It functions as an HDMI/DVI to VGA converter, enabling connectivity between devices with digital HDMI or DVI outputs and older analog VGA displays. This chip is commonly found in applications such as set-top boxes, media players, and graphics cards, where compatibility with legacy displays is required.

Applications:

  • Set-Top Boxes: Enables connection to older VGA monitors or projectors.
  • Media Players: Allows playback on VGA-equipped displays.
  • Graphics Cards: Provides VGA output for legacy monitors.
  • Laptop Docking Stations: Converts HDMI/DVI signals to VGA for external displays.
  • Industrial Equipment: Interfaces with older VGA-based monitoring systems.

Features:

  • HDMI/DVI to VGA Conversion: Converts digital HDMI or DVI signals to analog VGA signals.
  • Integrated Triple DAC: Incorporates a triple digital-to-analog converter for high-quality VGA output.
  • HDCP Support: Supports High-bandwidth Digital Content Protection for protected content.
  • Resolution Support: Supports a wide range of resolutions, including HDTV formats.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Compact Package: Available in a small form factor for space-constrained applications.

Benefits:

  • Legacy Display Compatibility: Allows modern devices with HDMI/DVI outputs to connect to older VGA displays.
  • High-Quality Video Output: Integrated DAC ensures clear and sharp VGA images.
  • Content Protection: HDCP support enables playback of protected content on VGA displays.
  • Versatile Resolution Support: Compatible with various display resolutions, including HDTV formats.
  • Energy Efficiency: Low power consumption makes it suitable for portable devices.

Additional Details:

The CH7308A-TF takes digital HDMI or DVI input and converts it into an analog VGA signal, making it possible to connect newer devices to older monitors or projectors. It includes an integrated triple DAC, which ensures high-quality analog video output with minimal distortion. HDCP support allows for the playback of protected content, such as Blu-ray movies, on VGA displays. The chip supports a variety of resolutions, including HDTV formats, providing flexibility in display options. Its low power consumption makes it suitable for mobile and embedded applications. Proper PCB layout and signal termination are critical for achieving optimal video quality. Chrontel provides reference designs and application notes to assist in the implementation of the CH7308A-TF in various systems. The manufacturer's datasheet provides detailed specifications, including voltage requirements, timing characteristics, and thermal considerations. The CH7308A-TF is a key component for bridging the gap between modern digital video sources and legacy analog display devices, ensuring compatibility and versatility in display connectivity.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.3462
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess