EN
  • EN
  • DE

CH7307B-DE

Part No CH7307B-DE
Manufacturer Chrontel,Inc
Catalog OEM Parts (C - E)
Description CH7307B-DE Chronte
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051940-CH7307B-DE
Categories OEM Parts(C-E)
Manufacturer Chrontel,Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH7307B-DE CAD Model

Description

The Chrontel CH7307B-DE is a display interface IC designed to bridge the gap between digital video sources and analog display devices. Its primary function is to convert digital video signals into analog formats like VGA, S-Video, and Composite video. This chip is commonly used in applications where modern digital devices need to connect to older monitors or televisions that only support analog inputs.

Applications:

  • Docking Stations: Converting digital video output from laptops to analog VGA for external monitors.
  • Set-Top Boxes: Providing analog video outputs for connection to older televisions that lack digital inputs.
  • Graphics Cards: Supporting legacy VGA outputs alongside digital display interfaces.
  • Embedded Systems: Enabling video output in systems where analog display compatibility is required.
  • Video Adapters: Used in video adapters to convert digital signals from sources like HDMI to analog VGA for older monitors.

Features:

  • Digital-to-Analog Conversion: Converts digital video input (e.g., from a graphics processor) to analog VGA, S-Video, and Composite video outputs.
  • High-Resolution VGA Output: Supports high-resolution VGA outputs for crisp and clear display on analog monitors.
  • Integrated Triple DAC: Includes an integrated triple Digital-to-Analog Converter (DAC) for accurate color reproduction.
  • Programmable Video Parameters: Offers programmable settings for adjusting video parameters like brightness, contrast, and hue.
  • Low Power Consumption: Designed for efficient power usage, suitable for portable devices and embedded systems.

Benefits:

  • Enables Legacy Display Connectivity: Allows modern digital devices to connect to older analog VGA monitors and TVs.
  • Provides High-Quality VGA Output: Delivers crisp and clear VGA output for optimal display on analog monitors.
  • Offers Versatile Video Output Options: Supports multiple analog video output formats for increased connectivity.
  • Reduces System Cost: Integrates multiple video conversion functions into a single chip, lowering overall system cost.
  • Simplifies Circuit Design: Simplifies circuit board design by integrating digital-to-analog conversion functions.

Additional Details:

The Chrontel CH7307B-DE typically accepts digital video input in formats like ITU-R BT.656/BT.601. It's essential to consult the datasheet for the specific supported resolutions and refresh rates for the VGA output. The IC usually requires an external crystal oscillator for timing. Pay close attention to the required voltage levels for both the digital input and analog output sections of the IC.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1745 $60.6980
10+ $12.4509 $124.5090
15+ $12.0619 $180.9285
20+ $11.6728 $233.4560
26+ $11.2837 $293.3762
35+ $10.1164 $354.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,440 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess