EN
  • EN
  • DE

CH7028B-TFI

Part No CH7028B-TFI
Manufacturer Chrontel,Inc
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986866-CH7028B-TFI
Categories OEM Parts(C-E)
Manufacturer Chrontel,Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH7028B-TFI CAD Model

Description

The CH7028B-TFI is a display encoder from Chrontel, Inc., designed to convert digital video signals to various analog and digital output formats, including TV-out (composite, S-video) and digital interfaces. It is used to connect computer graphics to televisions and other display devices.

Applications

  • Embedded Systems: Provides TV-out capability for embedded systems and single-board computers.
  • Set-Top Boxes: Used in set-top boxes for connecting to older TVs.
  • Graphics Cards: Integrated in some graphics cards to offer TV-out functionality.
  • Portable Media Players: Used in portable media players to display video on TVs.
  • Surveillance Systems: Employed in surveillance systems for video output to analog monitors.

Features

  • Digital-to-Analog Conversion: Converts digital RGB signals to analog composite and S-video.
  • Multiple Output Formats: Supports composite, S-video, and potentially other digital output interfaces (check the datasheet for specifics).
  • Macrovision Support: May include Macrovision anti-copy protection for TV-out.
  • Programmable Output: Allows for configuration of output signals and formats.
  • Low Power Consumption: Optimized for low power operation in portable devices.

Benefits

  • TV Connectivity: Enables connection of computers and embedded systems to TVs.
  • Versatile Output Options: Offers multiple output formats for compatibility with various displays.
  • Cost-Effective Solution: Provides a cost-efficient way to add TV-out functionality.
  • Simplified Design: Integrates necessary components for video encoding.
  • Wide Compatibility: Supports various resolutions and video standards.

Additional Details

The CH7028B-TFI typically supports NTSC and PAL video standards. The exact supported resolutions, refresh rates, and output formats are detailed in the Chrontel datasheet. Macrovision support, if present, is used to prevent unauthorized copying of video content.

An external EEPROM is often used to store the configuration data, including output format settings, video parameters, and other control information. The CH7028B-TFI reads the configuration from the EEPROM on startup. The device is configured via I2C or other communication interfaces. Ensure proper power supply decoupling and grounding to minimize noise. Consult the datasheet for recommended PCB layout guidelines to ensure optimal signal integrity.

This chip is suitable for applications where analog TV output is required, especially when connecting modern digital devices to older analog displays. Proper application requires referencing the manufacturer’s datasheet for accurate specifications.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Holystone
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess