EN
  • EN
  • DE

CH7013B-GF

Part No CH7013B-GF
Manufacturer Chrontel,Inc
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998449-CH7013B-GF
Categories OEM Parts(C-E)
Manufacturer Chrontel,Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH7013B-GF CAD Model

Description

The Chrontel CH7013B-GF is a display interface integrated circuit designed to convert digital video signals into analog formats. Manufactured by Chrontel, Inc., this chip is commonly used in embedded systems, display adapters, and other applications requiring high-quality video output.

Applications

  • Embedded systems with video output requirements.
  • Display adapters for converting digital video to analog.
  • Laptop and desktop computers for secondary display output.
  • Projectors and other display devices.
  • Video capture and encoding devices.

Features

  • Supports multiple analog video output formats, including VGA, S-Video, and Composite video.
  • Integrated DACs (Digital-to-Analog Converters) for high-quality video output.
  • Programmable resolution and refresh rate settings.
  • Low power consumption.
  • Compact package for space-constrained applications.
  • Supports various input video formats such as digital RGB and YCbCr.
  • Internal PLL (Phase-Locked Loop) for stable clock generation.

Benefits

  • Provides a versatile solution for converting digital video signals to analog formats.
  • Enables high-quality video output with integrated DACs.
  • Offers flexibility in resolution and refresh rate settings to accommodate different display requirements.
  • Reduces power consumption, making it suitable for portable devices.
  • Simplifies system design with its compact package and integrated features.
  • Ensures compatibility with various input video formats.
  • Maintains stable clock generation with its internal PLL, ensuring reliable video output.

Additional Details

The CH7013B-GF typically operates on a 3.3V power supply. It interfaces with the host system through a digital video input port. The chip's internal registers are programmable via an I2C interface, allowing for customization of video output settings. It is designed for applications where compatibility with legacy analog display devices is required alongside modern digital interfaces.

The device's robust design ensures stable performance across a range of operating conditions. The specific video formats supported, and the maximum resolution achievable, are detailed in the product datasheet available from Chrontel, Inc.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
Microchip Technology
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8333 $54.1665
12+ $8.8889 $106.6668
18+ $8.6111 $154.9998
25+ $8.3333 $208.3325
32+ $8.0556 $257.7792
42+ $7.2223 $303.3366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess