The CEP840G is an N-Channel enhancement mode power MOSFET. It is commonly used in power switching applications where efficiency and fast switching are important. The device features a low on-resistance and a high avalanche energy rating.
Applications
- Power Supplies
- Motor Control
- DC-DC Converters
- LED Lighting
- Load Switching
Features
- N-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- High Avalanche Energy
- RoHS Compliant
Benefits
- High energy efficiency
- Reduced power loss and heat generation
- Improved system performance
- Enhanced reliability and robustness
- Environmentally friendly
Detailed Specs
Typical specifications for the CEP840G include:
- Drain-Source Voltage (VDS): 40V
- Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): Up to 20A (Datasheet Dependant)
- On-Resistance (RDS(on)): Less than 0.01 ohms
- Operating Temperature: -55°C to +175°C
- Package: TO-252 or TO-251
Important: Always consult the manufacturer's datasheet for the exact specifications and application information.