EN
  • EN
  • DE

CEP658N

Part No CEP658N
Manufacturer Chino-Excel
Catalog END - OF - LIFE
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chino-Excel
Win Source Part Number 1161204-CEP658N
Manufacturer Homepage www.cetsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CEP658N CAD Model

Description

The CEP658N is an N-Channel enhancement mode power MOSFET manufactured by Chino-Excel. It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. This makes it suitable for various power management and control systems. As an end-of-life (EOL) product, it is crucial to find suitable replacements when designing new systems.

Applications:

  • Power Supplies: Used in SMPS (Switched-Mode Power Supplies) for efficient power conversion.
  • DC-DC Converters: Employed in voltage regulation and conversion circuits.
  • Motor Control: Driving and controlling DC motors in various applications.
  • LED Lighting: Powering and controlling LED lighting systems with efficiency.

Features:

  • N-Channel MOSFET: Ideal for low-side switching configurations.
  • Enhancement Mode: Requires a positive gate-source voltage to turn on.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast Switching Speed: Enables efficient high-frequency operation.

Benefits:

  • Increased Efficiency: Low RDS(on) reduces power dissipation, improving overall efficiency.
  • Simplified Drive Circuitry: N-Channel configuration simplifies gate drive requirements.
  • Reduced Heat Generation: Efficient switching minimizes heat, enhancing reliability.
  • Compact Design: Surface-mount packages allow for miniaturized designs.

The CEP658N is typically available in surface-mount packages such as TO-252 or similar, allowing for automated assembly processes. The key specifications include drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, continuous drain current (ID) rating, and RDS(on) value at specific gate voltages. It is important to refer to the manufacturer's datasheet for precise operating characteristics. Due to its EOL status, designers should carefully evaluate alternative devices for long-term product viability. The device's low on-resistance and fast switching characteristics make it a good choice for use in high efficiency DC-DC converters.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess