EN
  • EN
  • DE

SLF1275T-220M-N

Part No SLF1275T-220M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093578-SLF1275T-220M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLF1275T-220M-N CAD Model

Description

The SLF1275T-220M-N is a shielded power inductor manufactured by Chilisin. Designed for a broad spectrum of power electronics applications, it is characterized by its shielded construction which minimizes electromagnetic interference (EMI). This feature is crucial for applications where noise reduction and stable operation are paramount.

Applications

  • DC-DC converters
  • Power supplies for electronic devices
  • Voltage regulators
  • LED lighting circuits
  • Noise filtering applications

Features

  • Shielded construction for reduced EMI
  • High current handling capability
  • Compact size
  • Low DC resistance (DCR) for increased efficiency
  • Operating temperature range: -40°C to +125°C

Benefits

  • Improved system reliability due to reduced electromagnetic interference
  • Enhanced power efficiency due to low DCR
  • Smaller footprint enables compact device designs
  • Consistent performance over a wide temperature range
  • Robust design ensures long-term durability

Additional Details

The SLF1275T-220M-N features an inductance of 22μH and is engineered to handle high currents efficiently. The low DCR minimizes power loss during operation. The 'N' suffix typically indicates a specific packaging or termination style. Always refer to the product datasheet for comprehensive electrical characteristics.

Electrical Specifications:

  • Inductance: 22 μH
  • Tolerance: ±20%
  • DCR (DC Resistance): Consult datasheet for the specific value.
  • Isat (Saturation Current): Consult datasheet for the specific value.
  • Irms (Rated Current): Consult datasheet for the specific value.

Mechanical Specifications:

  • Size: 12.5 x 12.5 x 7.5 mm (LxWxH)
  • Termination: Surface Mount

Material Composition: Ferrite Core, Enamelled Copper Wire.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess