The SKY13251-349 is a Single-Pole, Double-Throw (SPDT) switch designed for a variety of applications in the 0.1 to 6.0 GHz frequency range. This switch is manufactured by Skyworks Solutions Inc. and is known for its low insertion loss, high isolation, and excellent linearity performance.
Applications
- Cellular infrastructure
- Wireless LAN (WLAN) systems
- Bluetooth applications
- Satellite communications
- General RF switching
Features
- Broadband frequency range: 0.1 to 6.0 GHz
- Low insertion loss: Typically 0.4 dB at 2.5 GHz
- High isolation: Typically 28 dB at 2.5 GHz
- High linearity: IIP3 = +60 dBm
- Positive voltage control
- Small size and thin profile
- RoHS compliant
Benefits
- Improved system performance due to low insertion loss, which minimizes signal attenuation.
- Reduced unwanted signal interference thanks to high isolation between ports.
- Enhanced signal fidelity and reduced distortion resulting from high linearity.
- Simplified control and integration with positive voltage logic.
- Space-saving design due to its small size, making it suitable for compact devices.
- Environmentally friendly due to RoHS compliance.
Additional Details
The SKY13251-349 SPDT switch operates using a positive voltage control, simplifying integration with common control logic circuits. It's designed for 50-ohm systems and offered in a compact, surface-mount package, facilitating automated assembly and minimizing board space. This switch's high power handling capability makes it appropriate for transmitters and receivers. Its performance characteristics are typically specified at room temperature, and derating may be required for operation at extreme temperatures.
The device's control voltage is typically in the range of 1.8V to 5.0V, allowing for compatibility with various control interfaces. The switch's fast switching speed is suitable for time-division duplex (TDD) systems where rapid switching between transmit and receive modes is essential. Its low current consumption contributes to extended battery life in portable devices. The robust design ensures consistent performance over a wide range of operating conditions. It is often used in applications where high reliability and consistent performance are critical.