EN
  • EN
  • DE

SLB9670VQ1.2FW6.41

Part No SLB9670VQ1.2FW6.41
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Mosfet N-ch 25V 50A TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1093550-SLB9670VQ1.2FW6.41
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLB9670VQ1.2FW6.41 CAD Model

Description

The SLB9670VQ1.2FW6.41 is a Trusted Platform Module (TPM) 2.0 security controller manufactured by Infineon Technologies. This module is designed to provide a hardware-based root of trust for computing devices, enhancing security through features like secure boot, data encryption, and remote attestation.

Applications

  • PCs and Laptops: Offers hardware-based security for operating system integrity, data encryption, and user authentication, protecting against malware and unauthorized access.
  • Servers: Secures server boot processes, protects sensitive data stored on servers, and enables remote attestation for verifying server integrity, crucial for data centers.
  • Embedded Systems: Provides secure boot, device authentication, and data protection for embedded systems used in IoT devices, industrial control systems, and automotive applications, ensuring device integrity.
  • Networking Equipment: Protects cryptographic keys and certificates used for secure communication protocols, such as VPNs and TLS/SSL, in routers, firewalls, and other networking devices.
  • Industrial Automation: Secures industrial control systems against unauthorized access and tampering, safeguarding critical infrastructure and processes.

Features

  • TPM 2.0 Compliant: Adheres to the Trusted Computing Group (TCG) TPM 2.0 specification, ensuring interoperability and compliance with industry standards.
  • Hardware-Based Security: Provides a secure, tamper-resistant environment for storing cryptographic keys and performing security-sensitive operations.
  • Secure Boot: Verifies the integrity of the operating system and firmware during the boot process, preventing the loading of unauthorized or malicious software.
  • Data Encryption: Supports full-disk encryption and other data protection mechanisms to safeguard sensitive information.
  • Remote Attestation: Enables remote verification of the device's integrity and security status, allowing administrators to ensure that only trusted devices are connected to the network.
  • Cryptographic Key Storage: Securely stores cryptographic keys used for authentication, encryption, and digital signatures, preventing unauthorized access.
  • Platform Integrity Measurement: Measures and records the state of the platform components during boot, providing a tamper-evident log for security analysis.

Benefits

  • Enhanced Security: Protects against unauthorized access, tampering, and data breaches by providing a secure, hardware-based foundation for security operations.
  • Improved Data Protection: Encrypts sensitive data to prevent unauthorized access in the event of theft, loss, or compromise.
  • Secure Boot Process: Ensures that only trusted software is loaded during the boot process, preventing malware from compromising the system.
  • Simplified Security Management: Simplifies the management of cryptographic keys and certificates, reducing the risk of errors and vulnerabilities.
  • Regulatory Compliance: Helps organizations meet regulatory compliance requirements for data security and privacy.
  • Stronger Authentication: Enables stronger authentication methods, such as multi-factor authentication, to protect against unauthorized access.

Additional Details

The SLB9670VQ1.2FW6.41 typically communicates with the host system via the LPC or SPI interface. It supports a variety of cryptographic algorithms, including RSA, SHA, and AES. The FW6.41 version signifies a specific firmware release with its own feature set and security enhancements. Detailed technical specifications and implementation guidelines can be found in Infineon's official product documentation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess