The SDS0402T-151M-N is a shielded power inductor manufactured by Chilisin. It is a surface mount device (SMD) designed for power management applications requiring efficient energy storage and filtering. The inductor features a compact 0402 package size, making it suitable for space-constrained applications.
Applications
- DC-DC converters
- Power supplies
- Buck converters
- Boost converters
- Filtering circuits
- Mobile devices
- Wearable electronics
Features
- Shielded construction for low EMI
- Compact 0402 package size
- High current handling capability
- Excellent saturation characteristics
- Surface mount design
Benefits
- Reduces electromagnetic interference
- Saves space on PCBs
- Efficient power conversion
- Maintains inductance under high current conditions
- Easy to assemble
Technical Specifications
The SDS0402T-151M-N has an inductance value of 150nH (151). The tolerance is ±20%. The saturation current is a key parameter indicating the current level at which the inductance starts to drop significantly. The operating temperature range is typically -40°C to +125°C. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic circuits.
This inductor is designed for use in a variety of power management applications, including DC-DC converters, power supplies, and filtering circuits. Its compact size and shielded construction make it an ideal choice for portable and wearable electronic devices where space is limited and EMI performance is critical.