The SCDS4D18T-3R3M-S-N is a shielded power inductor manufactured by Chilisin. It's designed for use in various DC-DC converter applications where a compact size and good performance are needed. This inductor uses a composite core to provide high saturation current capabilities and minimal core losses.
Applications
- DC-DC converters
- Step-up/Step-down converters
- Power supplies for consumer electronics
- LED drivers
- Portable power devices
Features
- Shielded construction for reduced EMI.
- Composite core material to achieve high saturation current.
- Small size: 4.5mm x 4.0mm x 1.8mm
- Low DCR to improve efficiency.
- Operating temperature range of -40°C to +125°C.
- RoHS compliant.
Benefits
- Reduced noise and interference in sensitive circuits, thanks to the shielded design.
- Handles large currents without significant inductance drop, ensuring stable operation.
- Saves space on the PCB, allowing for smaller and more compact devices.
- Improved efficiency due to lower DC resistance, reducing heat generation.
- Suitable for demanding applications.
- Environmentally friendly.
Technical Specifications
The SCDS4D18T-3R3M-S-N has an inductance of 3.3 μH with a tolerance of ±20%. Its saturation current is 1.5A and Irms is 1.3A. The typical DCR is 0.15 ohms. This is a surface mount device, suitable for automated assembly with tape and reel packaging.
The dimensions are 4.5mm (L) x 4.0mm (W) x 1.8mm (H). The Self Resonant Frequency (SRF) is typically around 60MHz. It's a halogen-free part.