EN
  • EN
  • DE

SCDS3D16T-4R7M-S-N

Part No SCDS3D16T-4R7M-S-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091820-SCDS3D16T-4R7M-S-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS3D16T-4R7M-S-N CAD Model

Description

The SCDS3D16T-4R7M-S-N is a shielded power inductor produced by Chilisin. This component is designed for use in various power electronics applications, offering a blend of compact size, high performance, and excellent EMI suppression. Its shielded construction makes it particularly suitable for noise-sensitive environments.

Applications

  • DC-DC converters in portable devices
  • Power supplies for LCD displays
  • LED driver circuits
  • EMI filtering in automotive electronics
  • Voltage regulators in industrial equipment

Features

  • Shielded construction minimizes electromagnetic interference (EMI)
  • Compact size: 3.0mm x 3.0mm footprint (approximate)
  • Inductance value: 4.7μH
  • Tolerance: ±20%
  • High saturation current capability
  • Operating temperature range: -40°C to +125°C

Benefits

  • Reduced EMI ensures stable and reliable operation in sensitive electronic systems.
  • Small form factor enables use in space-constrained designs.
  • High inductance provides efficient energy storage and filtering.
  • Wide operating temperature range ensures robust performance in various environments.
  • Cost-effective solution for a wide range of power inductor applications.

Technical Specifications

The SCDS3D16T-4R7M-S-N utilizes a ferrite core material to achieve its magnetic properties and is designed for surface mount technology (SMT) assembly. The DC resistance (DCR) is an important parameter for calculating power losses and efficiency. This inductor is compliant with RoHS standards, ensuring environmental safety.

The inductance of 4.7μH is measured at a specified frequency, and its impedance characteristics vary with frequency. The shielded construction ensures that the magnetic field is contained within the inductor, minimizing interference with other components. The high saturation current enables the inductor to handle high current loads without significant inductance drop.

In conclusion, the SCDS3D16T-4R7M-S-N from Chilisin is a versatile and reliable shielded power inductor suitable for power management applications requiring high performance, compact size, and effective EMI suppression.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess