EN
  • EN
  • DE

TC35815CF

Part No TC35815CF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356238-TC35815CF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC35815CF CAD Model

Description

The TC35815CF is a high-performance bridge IC manufactured by Toshiba Semiconductor and Storage. This IC is designed to facilitate the seamless connection between various multimedia devices by converting parallel data into a serial output. It is a crucial component in systems requiring efficient data transmission and format conversion.

Applications:

  • Mobile Devices: Used in smartphones and tablets for display connectivity.
  • Automotive Infotainment: Integrated into car entertainment systems for video bridging.
  • Digital Cameras: Enables high-resolution image and video output.
  • Industrial Displays: Employed in industrial control panels and display systems.
  • Gaming Consoles: Facilitates video output to external displays.

Features:

  • Parallel-to-Serial Conversion: Converts parallel data from image sensors or processors into a serial format.
  • High-Speed Data Transmission: Supports high data rates, ensuring efficient video and data transfer.
  • Low Power Consumption: Designed for power-sensitive applications, extending battery life in portable devices.
  • Compact Packaging: Available in a small form factor, suitable for space-constrained designs.
  • Flexible Interface Options: Supports various parallel and serial interface standards.

Benefits:

  • Enhanced Connectivity: Enables seamless connection between different multimedia components.
  • Improved System Performance: High-speed data transmission ensures smooth and efficient operation.
  • Reduced Power Consumption: Minimizes energy usage, making it ideal for portable devices.
  • Simplified System Design: Compact packaging allows for easier integration into various applications.
  • Increased Design Flexibility: Supports multiple interface standards, offering greater versatility in system design.

The TC35815CF is often used in applications requiring a bridge between a parallel interface and a serial interface, such as MIPI CSI-2. Its low power consumption makes it particularly suitable for mobile applications. This device plays a key role in connecting image sensors to application processors, enabling high-quality image and video capture and display. With its reliable performance and versatile features, the TC35815CF is a valuable component for various multimedia applications.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess