The SCDS104R-8R2M-N is a high-current power inductor manufactured by Chilisin. This inductor is designed for use in a wide range of power supply applications, offering excellent performance in a compact size. It features a shielded construction, which minimizes electromagnetic interference (EMI) and provides improved reliability.
Applications:
- DC-DC converters
- Power supplies for portable devices
- Voltage regulators
- Filtering circuits
- Notebook computers
- Handheld devices
Features:
- Shielded construction for low EMI
- High current capability
- Compact size
- Low DC resistance (DCR)
- Excellent temperature stability
- Surface mount design
Benefits:
- Reduces EMI noise in sensitive circuits
- Enables efficient power conversion
- Saves board space due to its small size
- Minimizes power loss due to low DCR
- Provides stable performance over a wide temperature range
- Suitable for automated assembly processes
Additional Details:
The SCDS104R-8R2M-N has an inductance value of 8.2μH with a tolerance of ±20%. Its saturation current is typically around 2.5A, and it has a low DC resistance which contributes to its high efficiency. The inductor is designed to operate in temperatures ranging from -40°C to +125°C. The SCDS series from Chilisin is known for its robust construction and suitability for demanding power applications. This particular inductor is commonly used in applications requiring a balance between size, performance, and cost.