EN
  • EN
  • DE
  • IT

SBK160808T-300Y-N

Part No SBK160808T-300Y-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974608-SBK160808T-300Y-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBK160808T-300Y-N CAD Model

Description

The SBK160808T-300Y-N is a wire-wound chip inductor manufactured by Chilisin Electronics. This inductor is designed for high-frequency applications, providing stable inductance and high Q factor in a compact surface-mount package. It is commonly used in RF circuits, impedance matching, and filtering applications.

Applications:

  • RF Circuits: Impedance matching, filtering, and tuning in radio frequency circuits.
  • Wireless Communication Systems: Mobile phones, WLAN devices, and Bluetooth modules.
  • High-Frequency Power Supplies: DC-DC converters and power amplifiers.
  • Consumer Electronics: Televisions, set-top boxes, and audio equipment.
  • Medical Devices: Wireless sensors and diagnostic equipment.

Features:

  • Inductance Value: 30 uH.
  • Tolerance: ±30%.
  • Self-Resonant Frequency (SRF): High SRF for excellent high-frequency performance.
  • Q Factor: High Q factor for low energy loss.
  • DC Resistance (DCR): Low DCR for high efficiency.
  • Package Size: 1608 (1.6mm x 0.8mm).
  • Operating Temperature Range: Wide operating temperature range for various environments.

Benefits:

  • High-Frequency Performance: Excellent performance in high-frequency applications due to high SRF and Q factor.
  • Stable Inductance: Provides stable inductance over a wide temperature range.
  • Low Energy Loss: High Q factor minimizes energy loss in the circuit.
  • Compact Size: The small 1608 package size saves valuable board space.
  • Reliable Performance: High-quality materials and manufacturing processes ensure reliable performance.

Additional Details:

The SBK160808T-300Y-N inductor is manufactured using a wire-wound construction, where a thin wire is wound around a ceramic core. The inductor is then terminated with a solderable coating for easy surface-mount assembly. It is important to consider the SRF and Q factor of the inductor when selecting it for a particular application. The SRF is the frequency at which the inductor resonates with its own parasitic capacitance. The Q factor is a measure of the inductor's efficiency, with higher Q values indicating lower energy loss. Proper placement and soldering techniques are essential for ensuring reliable performance of the inductor.

You May Also Be Interested in

Simcom
MODULE, GSM/GPRS, QUAD BAND, UART, SPI, I2C; Frequency RF: 1.8GHz; Module Interface: I2C, SPI, UART; Kit Features:...
Need more? Email Us
Infineon Technologies
IGBT 1200V 46A 313W TO247-3 / IGBT NPT 1200 V 46 A 313 W Through Hole PG-TO247-3-1
Need more? Email Us
Sipex Corporation
Need more? Email Us
NXP / Nexperia
IC UART I2C/SPI 24TSSOP / UART IC 1, UART Channel RS232, RS485 128 Byte 24-TSSOP
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD SKY85201-11 / SKY85201-11 series Switch, SPDT Evaluation Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13,515+ $0.0037 $50.0055
32,260+ $0.0031 $100.0060
50,000+ $0.0030 $150.0000
68,970+ $0.0029 $200.0130
89,290+ $0.0028 $250.0120
120,000+ $0.0025 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,500 pieces
MOQ: 13515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess