EN
  • EN
  • DE

MHCD252010A-2R2M-A8L

Part No MHCD252010A-2R2M-A8L
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830812-MHCD252010A-2R2M-A8L
Ultra Librarian 3D Model Ultra Librarian MHCD252010A-2R2M-A8L CAD Model

Description

The MHCD252010A-2R2M-A8L is a power inductor produced by Chilisin. This component is designed to provide efficient power conversion and filtering in a variety of electronic devices. Its compact size and robust construction make it suitable for applications where space is a premium and reliability is essential.

Applications

  • DC-DC Converters: Used extensively in step-up, step-down, and inverting DC-DC converters for voltage regulation.
  • Power Supplies: Implemented in power supply units (PSUs) for computers, servers, and other electronic equipment.
  • Mobile Devices: Integrated into smartphones, tablets, and laptops for efficient power management and battery life optimization.
  • Filtering Circuits: Employed in filters to reduce noise and interference in sensitive electronic circuits.
  • Voltage Regulators: Used in linear and switching voltage regulators to maintain stable voltage output under varying load conditions.

Features

  • Compact Size: The MHCD252010A-2R2M-A8L is designed with a small footprint, ideal for space-constrained applications.
  • High Current Handling: Capable of handling significant current levels without saturating or overheating.
  • Low DC Resistance (DCR): Features low DCR to minimize power losses and improve overall efficiency.
  • Shielded Construction: The shielded design minimizes electromagnetic interference (EMI) and ensures reliable operation in noisy environments.
  • Wide Operating Temperature Range: Suitable for use in a broad range of environmental conditions.

Benefits

  • Increased Efficiency: The low DCR contributes to improved power conversion efficiency, reducing energy consumption and heat generation.
  • Reduced Electromagnetic Interference (EMI): The shielded construction helps to suppress EMI, ensuring stable and reliable performance of nearby components.
  • Stable Performance: Designed to provide consistent performance under varying load and temperature conditions.
  • Space Optimization: Its small size allows for greater design flexibility and integration into compact electronic devices.
  • Extended Lifespan: Constructed with durable materials, ensuring a long operational lifespan.

Additional Details

The MHCD252010A-2R2M-A8L has an inductance value of 2.2µH (2R2). It is designed for surface mount technology (SMT) assembly, facilitating easy integration into automated manufacturing processes. It's crucial to consider the saturation current and rated current during circuit design to prevent performance degradation. The A8L suffix likely indicates specific packaging or tolerance characteristics. Consult the manufacturer's datasheet for detailed electrical specifications and performance curves.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1,685+ $0.0297 $50.0445
4,100+ $0.0244 $100.0400
6,360+ $0.0236 $150.0960
8,735+ $0.0229 $200.0315
11,315+ $0.0221 $250.0615
15,155+ $0.0198 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,685 pieces
MOQ: 1685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess