EN
  • EN
  • DE

LVS808040-150M-N

Part No LVS808040-150M-N
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828900-LVS808040-150M-N
Ultra Librarian 3D Model Ultra Librarian LVS808040-150M-N CAD Model

Description

The LVS808040-150M-N is a power inductor manufactured by Chilisin, part of their LVS series. These inductors are designed for high-performance power management applications, offering a combination of high current handling capability, efficient energy storage, and a robust construction. They are commonly used in DC-DC converters, power supplies, and various other power regulation circuits.

Applications:

  • DC-DC Converters: Step-up, step-down, and buck-boost converters.
  • Power Supplies: Filtering and energy storage in power supplies.
  • Server Power Systems: Voltage regulation and power distribution in servers.
  • Industrial Equipment: Power conditioning for industrial control systems.
  • Renewable Energy Systems: Power conversion in solar inverters and wind turbines.

Features:

  • Large Size: 8.0mm x 8.0mm footprint with a height of 4.0mm.
  • High Current: Designed to handle high current levels without saturation.
  • Low DC Resistance: Minimizes power losses and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Designed for automated assembly.

Benefits:

  • High Power Handling: Suitable for high-power applications.
  • Efficient Power Conversion: Low DC resistance minimizes power loss.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Easy Assembly: SMT design allows for automated manufacturing.
  • Reliable Performance: Robust design ensures stable operation.

Additional Details:

The LVS808040-150M-N inductor has an inductance value of 15 μH (150M). The 'M' typically denotes an inductance tolerance of ±20%. The physical dimensions are 8.0mm x 8.0mm in footprint and 4.0mm in height, as indicated by the part number. The shielded construction is a key feature, reducing electromagnetic interference (EMI) which is essential for maintaining signal integrity in densely populated electronic circuits. The low DC resistance (DCR) contributes to the inductor's high efficiency, minimizing power loss due to heat dissipation. The saturation current, which is the current level at which the inductance starts to drop significantly, is an important parameter to consider in circuit design, as it determines the inductor's ability to handle peak currents without performance degradation. This inductor is designed for surface mount technology (SMT), allowing for automated assembly and high-volume manufacturing. It adheres to RoHS compliance standards, ensuring it meets environmental regulations regarding the use of hazardous substances. The operating temperature range is wide, allowing it to function reliably in various environments, from consumer electronics to industrial applications. The 'N' suffix typically means that the part is lead-free.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0929 $50.1660
1,315+ $0.0763 $100.3345
2,030+ $0.0739 $150.0170
2,800+ $0.0715 $200.2000
3,620+ $0.0691 $250.1420
4,840+ $0.0620 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess