The LVS404018-220M-N is a shielded power inductor from Chilisin Electronics. It's designed for high-current applications requiring a compact, low-profile component. Its composite construction contributes to good saturation characteristics and low core loss.
Applications
- DC-DC converters
- Power supplies for servers
- Voltage regulators
- Point-of-Load (POL) converters
- Notebook computers
Features
- Shielded construction
- Composite core material
- Low DC resistance (DCR)
- High current capability
- Low profile: 4.0mm x 4.0mm footprint, 1.8mm height
- RoHS compliant
Benefits
- Reduced EMI (Electromagnetic Interference) in sensitive circuits
- Efficient power conversion due to low core loss and low DCR
- Compact size allows for dense circuit designs
- Excellent current handling capabilities for demanding applications
- Meets environmental regulations
Additional Details
The inductance of the LVS404018-220M-N is 22µH (22 microhenries), typically with a tolerance of ±20%. The saturation current is relatively high. Its low DC resistance helps to minimize power loss. It operates from -40°C to +125°C. The shielded construction helps reduce EMI radiation from the inductor. This part comes in tape and reel packaging for automated assembly. The dimensions are 4.0mm x 4.0mm x 1.8mm.