EN
  • EN
  • DE

R3111H221C-T1

Part No R3111H221C-T1
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288250-R3111H221C-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R3111H221C-T1 CAD Model

Description

The Ricoh R3111H221C-T1 is a voltage detector IC designed for use in a variety of electronic applications requiring precise voltage monitoring. Part of the R3111 series, it offers low power consumption and high accuracy, making it well-suited for battery-powered devices and systems needing reliable voltage detection. The “-T1” suffix typically indicates a specific packaging or taping option.

Applications

  • Microcontroller Reset Circuits: Ensures that microcontrollers start up correctly by providing a reset signal during power-up or brownout conditions.
  • Battery Voltage Monitoring: Protects batteries from over-discharge by monitoring the voltage level and triggering a shutdown or warning signal when it falls below a safe threshold.
  • Power Management Systems: Provides accurate voltage detection for efficient power distribution and control in various electronic systems.
  • Portable Electronic Devices: Used in smartphones, tablets, wearables, and other portable devices to monitor battery voltage and ensure stable operation.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to prevent malfunctions and ensure safe operation.

Features

  • Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
  • High-Accuracy Detection Voltage: Offers precise voltage monitoring for reliable system performance.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring stable operation.
  • Small Package Size: Allows for compact designs in space-constrained applications.
  • Specific Packaging (-T1): Indicates a particular tape or reel packaging configuration for automated assembly.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to voltage fluctuations.
  • Extended Battery Life: Low power consumption maximizes the usable life of battery-powered devices.
  • Simplified Design: Integrated features reduce the need for external components and complex circuitry.
  • Cost-Effective Solution: Provides reliable voltage detection at a competitive price point.
  • Enhanced System Protection: Protects sensitive components from damage due to over- or under-voltage conditions.

Additional Details

The R3111H221C-T1 has a detection voltage of 2.2V. It usually comes in a SOT-23-5 package. It's a CMOS-based voltage detector known for its low power usage. The operating temperature typically ranges from -40°C to +85°C. The built-in hysteresis feature enhances stability and reduces false triggering. The “-T1” packaging is specified for compatibility with automated pick-and-place equipment.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7288 $63.0168
25+ $4.7009 $117.5225
39+ $4.5542 $177.6138
53+ $4.4075 $233.5975
68+ $4.2596 $289.6528
91+ $3.8196 $347.5836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess