EN
  • EN
  • DE

LVS252010-2R2M-N

Part No LVS252010-2R2M-N
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 828889-LVS252010-2R2M-N
Ultra Librarian 3D Model Ultra Librarian LVS252010-2R2M-N CAD Model

Description

The LVS252010-2R2M-N is a power inductor manufactured by Chilisin. It belongs to the LVS series, known for its compact size and high current handling capabilities. This inductor is designed for various power supply applications, providing efficient energy storage and filtering.

Applications:

  • DC-DC Converters: Step-up and step-down voltage regulation.
  • Power Supplies: Filtering and energy storage in power supplies.
  • Mobile Devices: Power management in smartphones and tablets.
  • LED Lighting: Powering and controlling LED drivers.
  • Portable Electronics: Power management in various portable devices.

Features:

  • Small Size: Compact dimensions for space-constrained applications.
  • High Current: Handles high current levels without saturation.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Operating Temperature: Wide operating temperature range for reliable operation.

Benefits:

  • Space Saving: Compact size allows for use in small devices.
  • Efficient Power Conversion: Low DC resistance minimizes power loss.
  • Reduced EMI: Shielded construction reduces electromagnetic interference.
  • Reliable Operation: Wide operating temperature range ensures stable performance.
  • Versatile Applications: Suitable for a wide range of power supply designs.

Additional Details:

The LVS252010-2R2M-N inductor has an inductance value of 2.2μH (2R2). The 'M' in the part number indicates the inductance tolerance, which is typically ±20%. It is designed with a shielded construction, which effectively minimizes electromagnetic interference (EMI) and prevents unwanted noise from affecting nearby components. This is crucial in sensitive electronic devices where signal integrity is paramount. The inductor's low DC resistance (DCR) contributes to its high efficiency by reducing power loss due to heat dissipation. The rated current, which is the maximum current the inductor can handle without significant performance degradation, varies depending on the specific application and operating conditions, but it is typically in the range of several amperes. The inductor is designed for surface mount technology (SMT), allowing for automated assembly and high-volume manufacturing. Its compact size and robust construction make it a reliable component for power management in various electronic devices. It is RoHS compliant, ensuring it meets environmental standards for hazardous substance restrictions.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,010+ $0.0497 $50.1970
2,455+ $0.0408 $100.1640
3,800+ $0.0395 $150.1000
5,225+ $0.0383 $200.1175
6,760+ $0.0370 $250.1200
9,040+ $0.0332 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,226 pieces
MOQ: 1010 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess