EN
  • EN
  • DE

LVF303012-2R2M-N

Part No LVF303012-2R2M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Description 2.2UH 20% 0.092? 2A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073060-LVF303012-2R2M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVF303012-2R2M-N CAD Model

Description

The LVF303012-2R2M-N is a power inductor manufactured by Chilisin, designed for use in DC-DC converters and power supplies where efficient energy storage and filtering are critical.

Applications

  • DC-DC Converters: Ideal for step-up, step-down, and inverting converter topologies.
  • Power Supplies: Used in voltage regulators and other power supply circuits for filtering and energy storage.
  • Portable Devices: Suitable for smartphones, tablets, and other portable electronics.
  • LED Drivers: Found in LED driver circuits to provide stable current to LEDs.
  • Automotive Applications: Used in automotive electronic systems, such as infotainment and engine control units.

Features

  • High Current Handling: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Compact Size: Allows for use in space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Reliability: Ensures consistent performance over a range of operating conditions.

Benefits

  • Improved Efficiency: Low DCR reduces power dissipation, leading to increased overall efficiency.
  • Reduced EMI: Shielded design minimizes electromagnetic interference, ensuring stable operation of the circuit.
  • Small Form Factor: Compact size makes it suitable for portable devices and densely packed circuit boards.
  • Stable Performance: High reliability provides consistent performance in varying environmental conditions.
  • Versatile Application: Suitable for a wide array of DC-DC converter and power supply designs.

Technical Specifications

Typical specifications for this inductor:

  • Inductance: 2.2 μH (microhenries)
  • Tolerance: Typically ±20%
  • Saturation Current: Consult the specific datasheet for precise values.
  • DC Resistance (DCR): Low value to minimize power loss.
  • Operating Temperature Range: Typically -40°C to +125°C
  • Shielded: Yes
  • Package Size: 3.0mm x 3.0mm

Always refer to the manufacturer's datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
765+ $0.0655 $50.1075
1,860+ $0.0538 $100.0680
2,880+ $0.0521 $150.0480
3,970+ $0.0504 $200.0880
5,135+ $0.0487 $250.0745
6,865+ $0.0437 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess