EN
  • EN
  • DE

UPC272C-A

Part No UPC272C-A
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1213894-UPC272C-A
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC272C-A CAD Model

Description

The UPC272C-A is a wideband, high-gain amplifier manufactured by Renesas Electronics America. It is designed for applications requiring amplification of signals across a broad frequency range, particularly in communication systems and instrumentation.

Applications:

  • Wideband amplifiers in communication receivers
  • Instrumentation amplifiers for signal conditioning
  • CATV amplifiers
  • RF and IF amplification stages
  • High-speed data communication systems

Features:

  • Wide bandwidth: Typically specified up to several GHz depending on the configuration.
  • High gain: Offers significant signal amplification to improve signal-to-noise ratio.
  • Low noise figure: Minimizes the introduction of noise during signal amplification.
  • Single supply voltage operation: Simplifies power supply requirements.
  • Internally matched input/output impedance: Facilitates easy cascading and integration with other components.
  • Small package size: Allows for compact circuit designs.

Benefits:

  • Improved signal sensitivity in receiver applications due to high gain and low noise.
  • Enhanced signal integrity in high-speed data communication due to wide bandwidth.
  • Simplified circuit design and reduced BOM costs due to single supply voltage operation and internal impedance matching.
  • Space-saving solution for densely packed electronic devices.
  • Increased system performance by amplifying weak signals without introducing significant noise.

Technical Specifications:

While the exact specifications can vary depending on the specific revision and operating conditions, key parameters generally include:

  • Gain: Typically between 15dB and 25dB.
  • Bandwidth: Up to several GHz.
  • Noise Figure: Typically between 2dB and 4dB.
  • Supply Voltage: Typically 5V.
  • Input/Output Impedance: 50 ohms (typically).

Consult the Renesas Electronics America datasheet for the UPC272C-A for detailed specifications and application notes. The UPC272C-A is a reliable and versatile amplifier suitable for a wide range of high-frequency applications.

You May Also Be Interested in

Zilog
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Inphi Corporation
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Rochester Electronics
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Zarlink
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess