EN
  • EN
  • DE

SN74LVT18512DGGR

Part No SN74LVT18512DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN TEST UNIV TXRX 64TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Scan Test Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Family Part Number 74LVT18512
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255884-SN74LVT18512DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVT18512DGGR CAD Model

Description

Product Overview: SN74LVT18512DGGR by Texas Instruments

The SN74LVT18512DGGR is a high-performance, integrated circuit designed by the renowned semiconductor manufacturer, Texas Instruments. This device is part of the LVT family, which is known for its low-voltage operation and tolerance to higher voltages, making it suitable for mixed 3.3 V/5 V applications. The SN74LVT18512DGGR specifically is a 3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS, offering a combination of high-speed and low-power consumption that is ideal for modern digital systems.

Key Features

  • Logic Type: Universal Bus Transceiver with 3-state outputs.
  • Voltage Range: Operates at 3.3V with 5V tolerant inputs, which allows for seamless integration into mixed-voltage systems.
  • Speed: Fast propagation delays and output transition times, ensuring quick data transfer and improved overall system speed.
  • I/O Capacitance: Lower input and output capacitance reduces the loading effect on the bus lines and minimizes power consumption.
  • Package: Housed in a TSSOP (Thin Shrink Small Outline Package) with 56 pins, providing a compact footprint for space-constrained applications.
  • Temperature Range: Designed to operate within a broad temperature range, making it suitable for industrial applications.

Applications

The SN74LVT18512DGGR is versatile and can be used in a wide range of applications, including:

  • Memory buffering and data exchange in servers and workstations.
  • Communication systems where high-speed bidirectional data flow is required.
  • Interface translation in mixed-voltage systems.
  • Peripheral expansion in microcontroller-based systems.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVT18512DGGR has undergone rigorous testing to ensure it meets the stringent standards for reliability and performance expected from TI components. This dedication to quality makes it a reliable choice for critical and demanding applications.

Ordering Information

The product is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. For ordering, the full part number SN74LVT18512DGGR is used to reference this specific device with its given specifications and packaging options.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

NXP / Nexperia
Lowest to $11.3444
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCIEVER WITH 3-STATE OUTPUTS AND BUS-HOLD
Need more? Email Us
NXP / Nexperia
IC REG DRIVER 14BIT 48TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $0.9390
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP
Lowest to $2.3744
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 16BIT 64TSSOP
Lowest to $11.5569
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC UNIV BUS TXRX 18BIT 56TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess