EN
  • EN
  • DE

LVF303012-100M-N

Part No LVF303012-100M-N
Manufacturer Chilisin
Catalog OEM Parts (J - L)
Description 10UH 20% 0.42? 1A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073059-LVF303012-100M-N
Categories OEM Parts(J-L)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LVF303012-100M-N CAD Model

Description

The LVF303012-100M-N is a power inductor manufactured by Chilisin. It is designed for efficient energy storage and filtering in various power supply and DC-DC converter applications.

Applications

  • DC-DC Converters: Suitable for step-up, step-down, and inverting DC-DC converters.
  • Power Supplies: Used for filtering noise and stabilizing voltage in different power supply designs.
  • Portable Electronics: Commonly found in smartphones, tablets, and other mobile devices.
  • LED Lighting: Incorporated in LED driver circuits to provide stable current and voltage.
  • Automotive Systems: Used in automotive power systems for infotainment and control applications.

Features

  • High Current Capacity: Designed to handle high current levels without saturation.
  • Low DC Resistance (DCR): Reduces power loss, improving overall efficiency.
  • Compact Size: Suitable for space-constrained applications.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Robust Design: Provides stable and reliable performance.

Benefits

  • Increased Efficiency: Low DCR minimizes power loss, enhancing power conversion efficiency.
  • Reduced EMI: Shielded construction lowers electromagnetic interference, ensuring stable circuit operation.
  • Small Form Factor: Compact size allows for use in portable devices.
  • Reliable Operation: Robust design ensures consistent performance across various conditions.
  • Versatile Usage: Suitable for a wide range of power-related applications.

Technical Specifications

Typical specifications for this inductor include:

  • Inductance: 10 μH (microhenries)
  • Tolerance: Typically ±20%
  • Saturation Current: Consult the datasheet for specific values.
  • DC Resistance (DCR): Low resistance for minimal power loss.
  • Operating Temperature: -40°C to +125°C (typical)
  • Shielded: Yes
  • Dimensions: 3.0mm x 3.0mm

Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.1040 $58.2400
1,355+ $0.0855 $115.8525
2,085+ $0.0832 $173.4720
2,860+ $0.0809 $231.3740
3,735+ $0.0774 $289.0890
5,000+ $0.0693 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,090 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess