EN
  • EN
  • DE

CS1008-27NG-S

Part No CS1008-27NG-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968287-CS1008-27NG-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS1008-27NG-S CAD Model

Description

The CS1008-27NG-S is a chip inductor manufactured by Chilisin. It's part of the CS series and is designed for use in various electronic circuits requiring inductance for filtering, tuning, or impedance matching. Its small size and good performance make it suitable for a wide range of applications, especially in compact electronic devices.

Applications

  • RF circuits
  • Mobile communication devices
  • Wireless LAN (WLAN) systems
  • Bluetooth devices
  • High-frequency filters
  • Oscillators
  • Tuning circuits

Features

  • Small 1008 package size (0.1 inch x 0.08 inch)
  • High Q value for low loss
  • Tight inductance tolerance
  • Excellent self-resonant frequency (SRF)
  • Wire-wound construction for high reliability
  • RoHS compliant

Benefits

  • Miniaturized design saves board space
  • High Q value ensures minimal signal loss
  • Precise inductance value for accurate circuit performance
  • Suitable for high-frequency applications due to high SRF
  • Durable and reliable performance
  • Environmentally friendly

Specifications

The CS1008-27NG-S has an inductance of 27 nH (nanohenries). The 'G' in the part number often indicates the tolerance which is usually around 2%. It also features a self-resonant frequency (SRF) which makes it suitable for high-frequency applications. It is designed for surface mount technology (SMT) assembly. The operating temperature range is typically -55°C to +125°C.

This inductor is commonly used in matching circuits and filters within RF applications. Its small size and tight tolerance make it ideal for use in compact wireless devices. The wire-wound construction provides a high Q-factor which enhances filter performance and reduces signal loss within sensitive RF front-ends.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
NEC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess