The CS0805-R11J-S is a multilayer chip inductor manufactured by Chilisin. It is designed for radio frequency (RF) applications and is characterized by its 0805 (2.0mm x 1.25mm) form factor. This inductor is typically used for impedance matching, filtering, and tuning in high-frequency circuits.
Applications:
- RF impedance matching
- RF filtering
- Wireless communication systems
- Mobile phones
- Bluetooth devices
Features:
- 0805 package size
- High self-resonant frequency (SRF)
- Excellent Q factor
- Tight inductance tolerance
- Multilayer construction
Benefits:
- Suitable for space-constrained applications
- Ensures stable performance at high frequencies
- Minimizes signal loss and improves circuit efficiency
- Ensures consistent electrical characteristics
- Offers reliable performance and durability
Additional Details:
The CS0805-R11J-S has an inductance value of 0.11uH. The 'J' likely indicates the tolerance (e.g., 5%). The 'S' at the end typically indicates tape and reel packaging for automated assembly. The inductor is designed for surface mount technology (SMT) assembly. The high Q factor and SRF are crucial for minimizing losses and ensuring stable operation in high-frequency applications. Further specifications, including the specific tolerance, SRF, and Q factor, are available in the Chilisin datasheet.