The CS0805-R39G-S is a ceramic chip inductor manufactured by Chilisin. It's designed for use in various high-frequency applications. The '0805' indicates the size of the inductor (0.08 inch x 0.05 inch), making it suitable for compact electronic designs.
Applications
- RF circuits
- Wireless communication devices
- Matching networks
- Filter circuits
- Mobile devices
Features
- Small 0805 package size
- Inductance: 0.39μH (0.39 microhenries)
- High Q factor for low losses
- Ceramic construction for stable performance
- RoHS compliant
Benefits
- Compact size allows for high-density board designs.
- High Q-factor minimizes signal loss, improving circuit performance.
- Stable inductance value ensures consistent circuit operation.
- Reliable performance in a variety of operating conditions.
- Environmentally friendly due to RoHS compliance.
Technical Specifications
The CS0805-R39G-S has an inductance of 0.39μH. The 'G' in the part number generally indicates a tolerance of ±2%. It features a high self-resonant frequency (SRF), making it suitable for high-frequency applications. The operating temperature range is typically between -55°C and +125°C. This inductor is constructed using a ceramic material, which provides excellent stability and reliability. The compact 0805 package allows for placement in space-constrained areas of a circuit board.
This component is a good choice for applications that need a small inductor with good performance in high frequency circuits. The high Q factor translates to better signal quality and less loss in the application. The device is RoHS compliant ensuring that it meets environmental standards for electronic components. Its small size and high performance make it an ideal choice for a range of wireless and RF applications.