EN
  • EN
  • DE

CS0805-68NJ-S

Part No CS0805-68NJ-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Description CS0805 68nH 500mA 2% WWT RoHSconf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958605-CS0805-68NJ-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0805-68NJ-S CAD Model

Description

The CS0805-68NJ-S is a multilayer ceramic chip inductor manufactured by Chilisin. It is designed for use in high-frequency circuits requiring a small, high-performance inductor. Common applications include impedance matching, RF filtering, and resonance circuits in various electronic devices.

Applications

  • RF circuits
  • Wireless communication devices
  • Mobile phones
  • GPS modules
  • Bluetooth devices

Features

  • Multilayer ceramic construction
  • Small size: 0805 (2.0 x 1.25 mm)
  • High self-resonant frequency
  • High Q factor
  • Inductance: 68 nH
  • Tolerance: ±5%
  • RoHS compliant

Benefits

  • Small size is suitable for miniaturized electronic designs.
  • High self-resonant frequency allows for use in high-frequency applications.
  • High Q factor minimizes signal loss and increases efficiency.

Additional Details

The CS0805 series from Chilisin provides reliable performance in a compact package. The CS0805-68NJ-S specifically offers an inductance of 68 nH with a ±5% tolerance, suitable for many general-purpose RF applications. The ceramic construction ensures stable performance over temperature variations. It is designed for surface mount technology and compatible with standard reflow soldering processes. It adheres to RoHS standards, making it environmentally friendly.

Technical Specifications:

  • Inductance: 68 nH
  • Tolerance: ±5%
  • Self-Resonant Frequency (SRF): Typically > 1.5 GHz
  • Q Factor: Typically > 20 at test frequency
  • DC Resistance (DCR): Low, dependent on frequency
  • Package Size: 0805 (2.0 x 1.25 mm)

You May Also Be Interested in

Rockwell
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.5965
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess