The CS0603-3N3J-S is a wire-wound chip inductor manufactured by Chilisin. It is designed for various high-frequency applications where inductance is required for filtering, tuning, or impedance matching.
Applications
- RF circuits
- Mobile communication devices
- Wireless LAN (WLAN) systems
- Bluetooth devices
- High-frequency filters
- Oscillators
- Tuning circuits
Features
- Small 0603 package size (0.06 inch x 0.03 inch)
- High Q value for low loss
- Tight inductance tolerance
- Excellent self-resonant frequency (SRF)
- Wire-wound construction for high reliability
- RoHS compliant
Benefits
- Miniaturized design saves board space
- High Q value ensures minimal signal loss
- Precise inductance value for accurate circuit performance
- Suitable for high-frequency applications due to high SRF
- Durable and reliable performance
- Environmentally friendly
Specifications
The CS0603-3N3J-S has an inductance of 3.3 nH (nanohenries). The tolerance is typically around 5%. It also features a high self-resonant frequency (SRF) and a high Q factor, making it suitable for high-frequency applications. It is designed for surface mount technology (SMT) assembly. The operating temperature range is typically -55°C to +125°C.
This inductor is commonly used in matching circuits and filters within RF applications. Its small size and tight tolerance make it ideal for use in compact wireless devices. The wire-wound construction provides a high Q-factor which enhances filter performance and reduces signal loss within sensitive RF front-ends.