EN
  • EN
  • DE

CS0402-47NJ-S

Part No CS0402-47NJ-S
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053134-CS0402-47NJ-S
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS0402-47NJ-S CAD Model

Description

The Chilisin CS0402-47NJ-S is a multilayer ceramic chip inductor designed for high-frequency applications. It is characterized by its small size, high Q factor, and excellent self-resonant frequency. This inductor is commonly used in mobile communication devices, wireless LAN systems, and other RF circuits where miniaturization and high performance are critical.

Applications:

  • Mobile Communication Devices: Filtering and impedance matching in mobile phones and other wireless devices.
  • Wireless LAN Systems: Impedance matching and filtering in Wi-Fi and Bluetooth modules.
  • RF Circuits: Tuning and impedance matching in RF amplifiers, oscillators, and mixers.
  • High-Frequency Circuits: Filtering and impedance matching in high-speed data transmission systems.
  • Consumer Electronics: Filtering and impedance matching in various consumer electronic devices.

Features:

  • Small Size: 0402 package size (0.4mm x 0.2mm) allows for high-density mounting on PCBs.
  • High Q Factor: Provides high efficiency and low loss in high-frequency circuits.
  • Excellent Self-Resonant Frequency: Ensures stable performance over a wide frequency range.
  • Multilayer Ceramic Construction: Offers excellent reliability and temperature stability.
  • RoHS Compliant: Complies with RoHS directives for environmental protection.

Benefits:

  • Space Saving: Ultra-small size allows for efficient use of PCB space in miniaturized devices.
  • High Performance: High Q factor and excellent self-resonant frequency ensure optimal performance in RF circuits.
  • Reliable Operation: Multilayer ceramic construction provides excellent reliability and stability.
  • Easy Integration: Standard SMT mounting simplifies integration into existing circuits.
  • Environmentally Friendly: RoHS compliance ensures that the inductor meets environmental standards.

Additional Details:

The CS0402-47NJ-S inductor has an inductance value of 47nH with a tolerance of ±5%. Its high Q factor minimizes energy loss, making it ideal for high-frequency applications where efficiency is critical. The excellent self-resonant frequency ensures stable performance over a wide range of frequencies. This inductor is typically used in impedance matching networks, filters, and other RF circuits in mobile devices, wireless LAN systems, and other high-frequency applications. Chilisin's reputation for quality and innovation ensures that the CS0402-47NJ-S inductor delivers consistent performance and long-term reliability in demanding environments.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.1433

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess