EN
  • EN
  • DE

CMM31T-261M-N

Part No CMM31T-261M-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052647-CMM31T-261M-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMM31T-261M-N CAD Model

Description

The CMM31T-261M-N is a common mode choke manufactured by Chilisin. This component is designed to suppress common mode noise in various electronic devices and systems. Common mode chokes are essential for reducing electromagnetic interference (EMI) and ensuring the reliable operation of sensitive electronic equipment. The CMM31T series is known for its compact size and high performance in noise suppression.

Applications

  • Power Supplies: Used to filter common mode noise in power supply circuits.
  • USB Interfaces: Employed in USB ports to suppress noise and ensure data integrity.
  • Networking Equipment: Integrated into Ethernet ports to reduce EMI and improve signal quality.
  • Audio Equipment: Used to minimize noise in audio signal paths.
  • Motor Control Systems: Employed to suppress noise generated by motor drives.

Features

  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • High Insulation Resistance: Ensures electrical isolation.
  • RoHS Compliant: Environmentally friendly and lead-free.
  • Surface Mount Design: Suitable for automated assembly processes.

Benefits

  • Effective Noise Suppression: Reduces EMI and improves signal quality.
  • Minimal Signal Distortion: Ensures accurate data transmission.
  • Versatile Integration: Suitable for a wide range of applications.
  • Enhanced Safety: Provides electrical isolation and protects against voltage surges.
  • Environmental Compliance: Meets environmental regulations and reduces environmental impact.
  • Efficient Assembly: Facilitates automated manufacturing processes.

Additional Details

The CMM31T-261M-N typically features an inductance value of 260 uH and a rated current of around 500mA. It is designed to operate over a wide temperature range, ensuring its suitability for various operating conditions. The choke's construction provides excellent mechanical strength and resistance to shock and vibration. It is commonly used in applications where common mode noise is a concern, such as in switching power supplies, communication lines, and data interfaces. Its compact size and high performance make it a valuable component in modern electronic designs.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
NEC
Need more? Email Us
Rockwell
Need more? Email Us
Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess