EN
  • EN
  • DE

CMM21T-670M-N

Part No CMM21T-670M-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986095-CMM21T-670M-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMM21T-670M-N CAD Model

Description

The CMM21T-670M-N is a common mode choke from Chilisin, designed to suppress common mode noise in various electronic applications. It's a surface-mount device, making it suitable for automated assembly processes. Common mode chokes are essential components in reducing electromagnetic interference (EMI) and ensuring signal integrity.

Applications:

  • USB interfaces: Filtering noise on USB data lines.
  • Ethernet interfaces: Reducing common mode noise in Ethernet communications.
  • Signal and data lines: General noise suppression on various signal lines.
  • Power line filtering: Reducing noise emanating from power lines.
  • Consumer electronics: Used in televisions, computers, and other devices to meet EMC requirements.

Features:

  • High common mode impedance: Effectively suppresses common mode noise.
  • Low differential mode impedance: Minimizes signal distortion.
  • Surface mount design: Suitable for automated assembly.
  • Compact size: Saves board space.
  • High reliability: Designed for long-term performance.

Benefits:

  • Improved signal integrity: Reduces noise and interference, resulting in cleaner signals.
  • Reduced EMI: Helps to meet electromagnetic compatibility (EMC) standards.
  • Increased system reliability: Protects sensitive circuits from noise.
  • Smaller product size: Enables more compact designs.
  • Cost-effective noise suppression: Provides a simple and effective solution for noise problems.

Technical Specifications:

While specific detailed specifications such as impedance at particular frequencies, rated current, and DC resistance require consulting the official Chilisin datasheet for CMM21T-670M-N, generally common mode chokes like this feature:

  • Inductance: Value related to the choke's ability to block common-mode noise. The '670M' likely refers to 67uH inductance with a tolerance.
  • Rated Current: The maximum current the choke can handle without saturating or overheating.
  • DC Resistance (DCR): The resistance of the choke's windings. Low DCR is important to minimize power loss.
  • Operating Temperature: The range of temperatures the choke can operate within.
  • Impedance vs. Frequency: A key characteristic showing how effectively the choke blocks noise at different frequencies.

For precise values, refer to the manufacturer's datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess