EN
  • EN
  • DE

CMM21T-161M-N

Part No CMM21T-161M-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Description CMM21 160 Ohm 350MA 20%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983985-CMM21T-161M-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMM21T-161M-N CAD Model

Description

The CMM21T-161M-N is a common mode choke manufactured by Chilisin. It's designed to suppress common mode noise in various electronic applications. As part of the CMM series, this choke provides effective noise filtering while maintaining a compact form factor, which is essential for modern, space-constrained devices. Common mode chokes are critical components in ensuring electromagnetic compatibility (EMC) and reducing interference in sensitive electronic equipment.

Applications

  • Filtering noise in power lines for electronic devices.
  • Suppressing common mode noise in signal lines.
  • Reducing EMI in USB and other data communication interfaces.
  • Filtering noise in audio and video equipment to improve signal quality.
  • Implementing in switching power supplies to minimize noise emissions.

Features

  • Small size suitable for applications with limited space.
  • High common mode impedance for effective noise attenuation.
  • Low differential mode impedance to minimize signal distortion.
  • Broad frequency range for common mode noise suppression.
  • Compliant with RoHS standards for environmental safety.

Benefits

  • Enhanced electromagnetic compatibility (EMC) of electronic devices.
  • Reduced interference in signal and power lines, leading to clearer signals.
  • Improved signal integrity and data transmission quality.
  • Minimized noise artifacts in audio and video equipment.
  • Adherence to regulatory EMC requirements.

Additional Details

The CMM21T-161M-N features a common mode impedance of 160 Ohms at 100 MHz. It is designed for surface mount technology (SMT) assembly, which simplifies integration into automated manufacturing processes. The choke is constructed using a high-quality ferrite core material to ensure stable performance and reliable noise suppression. It is designed to operate within a specified temperature range (refer to the datasheet for precise details). Proper circuit layout is important to maximize the noise reduction effectiveness of the component. Its specifications meet the demands of modern electronic devices, ensuring optimal performance and minimal interference. Its robust design ensures long-term reliability, which enhances the overall stability of the system. Refer to the manufacturer's datasheet for detailed electrical characteristics, mechanical dimensions, and soldering recommendations for proper installation and operation.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
Holystone
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0266
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess