EN
  • EN
  • DE

CLH1005T-6N8J-S-NP

Part No CLH1005T-6N8J-S-NP
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052385-CLH1005T-6N8J-S-NP
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CLH1005T-6N8J-S-NP CAD Model

Description

The CLH1005T-6N8J-S-NP is a ceramic wire-wound chip inductor manufactured by Chilisin. It is designed for high-frequency applications where a small size and high performance are required. The '6N8' in the part number indicates an inductance of 6.8 nH (nanohenries). The 'NP' suffix likely indicates a specific plating or material characteristic.

Applications

  • RF Matching Networks: Used for impedance matching in RF circuits to maximize power transfer.
  • High-Frequency Filters: Employed in low-pass, high-pass, and band-pass filters to attenuate unwanted frequencies.
  • Wireless Communication Devices: Integrated into Bluetooth, Wi-Fi, and other wireless modules for filtering and impedance matching.
  • Mobile Phones: Used in RF front-end circuits and antenna matching networks.
  • Consumer Electronics: Found in tablets, laptops, and other portable electronic devices.

Features

  • Small Size: 1005 package size (1.0 mm x 0.5 mm).
  • High Q-Factor: Low losses and efficient energy storage.
  • Wire-Wound Construction: Provides stable inductance and high self-resonant frequency.
  • Ceramic Core: Offers excellent temperature stability.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Improved RF Performance: High Q-factor results in improved signal transmission and filtering.
  • Stable Operation: Ceramic core ensures stable inductance over a wide temperature range.
  • Reliable Performance: Wire-wound construction provides consistent performance.

Additional Details

The CLH1005T-6N8J-S-NP inductor's 'J' indicates a tolerance, commonly ±5%. The 'S' often denotes standard packaging suitable for automated assembly processes. The self-resonant frequency (SRF) is a crucial parameter and defines the upper frequency limit at which the inductor behaves as an inductor. Its operating temperature range typically falls between -40°C and +85°C. The DC resistance (DCR) is kept low to minimize power dissipation. The rated current specifies the maximum current the inductor can withstand without performance degradation or failure. Its dimensions are standardized for the 1005 package size. It employs ceramic materials for the core and winding insulation, ensuring both stability and dependability. The 'NP' at the end probably represents a non-polar component, but the specifics may require additional investigation of the datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Lowest to $0.0393
Sagami
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess