EN
  • EN
  • DE

FW-18-05-G-D-486-099-A

Part No FW-18-05-G-D-486-099-A
Manufacturer Samtec Inc.
Catalog Circular Connectors - Housings
Description CONN HDR 36POS 0.05 STACK SMD / 36 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Board Spacers, Stackers (Board to Board)
Mfr Samtec Inc.
Series Flex Stack, FW
Package Tube
Number of Positions 36
Pitch 0.050" (1.27mm)
Number of Rows 2
Row Spacing 0.050" (1.27mm)
Length - Overall Pin 0.585" (14.859mm)
Length - Post (Mating) 0.099" (2.515mm)
Length - Stack Height 0.486" (12.344mm)
Mounting SMD (SMT)
Termination Solder
Contact Finish - Post (Mating) Gold
Contact Finish Thickness - Post (Mating) 10.0µin (0.25µm)
Color Black
Base Product Number FW-18-05
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 25
Win Source Part Number 1039870-FW-18-05-G-D-486-099-A
Ultra Librarian 3D Model Ultra Librarian FW-18-05-G-D-486-099-A CAD Model

Description

The FW-18-05-G-D-486-099-A is a socket strip from Samtec's FW series. It is a crucial component in board-to-board connections, providing a reliable and efficient method for stacking or connecting PCBs in various electronic systems.

Applications

  • Board-to-board stacking in embedded systems
  • Connecting mezzanine boards to a carrier board
  • Signal routing in high-density electronic assemblies
  • Prototyping and development boards
  • Data communication equipment

Features

  • Number of Rows: Double Row
  • Number of Positions: 36 (18 positions per row)
  • Pitch: 0.050" (1.27mm) center
  • Body Orientation: Straight
  • Termination Style: Solder
  • Insulator Material: Black Liquid Crystal Polymer (LCP)
  • Contact Material: Phosphor Bronze
  • Plating: Gold plated contacts
  • Overall Height: 0.486" (12.34mm)

Benefits

  • High-density connection: Allows for a large number of signals to be routed in a small space.
  • Reliable connection: Gold-plated contacts ensure a secure and corrosion-resistant connection, providing long-term reliability.
  • Easy to solder: The solder termination style simplifies assembly and rework processes.
  • Durable construction: The LCP insulator material offers excellent chemical resistance and high-temperature performance.
  • Versatile application: Suitable for a wide range of board-to-board connection needs.

Additional Details

The FW series socket strips are designed for high-density, high-performance applications. The 0.050" pitch allows for a compact footprint, while the gold-plated contacts ensure optimal signal integrity. The LCP insulator material provides excellent electrical and mechanical properties, making these strips suitable for demanding environments. The part number FW-18-05-G-D-486-099-A specifies a double-row socket strip with 36 total positions, a straight body orientation, and a specific height (0.486") and tail length (0.099"). It is designed to mate with Samtec's terminal strips to create a complete board-to-board interconnect system. The "-A" at the end indicates an alignment pin.

You May Also Be Interested in

Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess