EN
  • EN
  • DE

CTX17-18765-F

Part No CTX17-18765-F
Manufacturer Eaton Bussmann
Catalog HOT - SALES and EOL Components (B - C)
Description Inductor Power Wirewound 0.2uH/0.05uH 20% 100KHz Ferrite 33A 0.000252Ohm DCR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eaton Bussmann
Win Source Part Number 244907-CTX17-18765-F
Popularity Low
Supply and Demand Status Balance
Family Name CTX17-18765
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian CTX17-18765-F CAD Model

Description

CTX17-18765-F Electronic Component

The CTX17-18765-F is tailored for advanced applications requiring high precision and consistent performance.

  • Applications: Medical devices, Aerospace engineering, Industrial automation, Robotics
  • Features & Benefits: Precision engineering for critical applications, Low failure rate enhancing system longevity, Compatible with a wide range of systems
  • Additional Details: Backed by extensive testing for high reliability, Available in different packaging options to meet specific needs

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
NEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess