The XC6206J332MR-G is a highly accurate, low power consumption, positive voltage regulator manufactured by Torex Semiconductor Ltd. This LDO (Low Dropout) regulator is designed to provide a stable output voltage even when the input voltage is close to the output voltage. It is ideal for battery-powered devices and other applications where efficiency and space are critical.
Applications
- Mobile phones
- Wireless communication devices
- Portable audio players
- Digital cameras
- Microcontroller power supplies
Features
- Low dropout voltage
- High accuracy output voltage
- Low quiescent current
- Overcurrent protection
- Short circuit protection
- Small package size
Benefits
- Extended battery life due to low power consumption
- Stable and reliable power supply for sensitive electronics
- Protection against damage from overcurrent and short circuits
- Reduced board space requirements due to small package
- Improved system performance due to accurate voltage regulation
Specifications
The XC6206J332MR-G has a fixed output voltage of 3.3V and a maximum output current of 200mA. It features a low dropout voltage, typically around 200mV at the rated current. The quiescent current is very low, typically a few microamps. The device is available in a small SOT-23 package. Input voltage range is typically 2.0V to 6.0V. The overcurrent protection is built-in, safeguarding the regulator and the load from excessive current draw. Furthermore, short-circuit protection is included.