EN
  • EN
  • DE

CLH0603T-10NJ-F

Part No CLH0603T-10NJ-F
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1133708-CLH0603T-10NJ-F
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLH0603T-10NJ-F CAD Model

Description

The CLH0603T-10NJ-F is a wire-wound chip inductor manufactured by Chilisin. It is designed for use in high-frequency circuits and offers excellent performance characteristics. These inductors are commonly used in impedance matching, filtering, and RF applications.

Applications

  • RF circuits
  • Impedance matching networks
  • Filter circuits
  • Wireless communication devices
  • Mobile phones

Features

  • Small size (0603 package)
  • High Q factor
  • Tight tolerance
  • Excellent self-resonant frequency
  • RoHS compliant

Benefits

  • Efficient energy storage
  • Effective noise filtering
  • Stable performance over temperature
  • Compact design for space-constrained applications
  • Reliable operation in high-frequency circuits

Additional Details

The CLH0603T-10NJ-F has an inductance value of 10nH. It features a high Q factor, indicating low energy loss. The tight tolerance ensures consistent performance across different devices. The excellent self-resonant frequency (SRF) enables the inductor to operate effectively at high frequencies without significant degradation. The 0603 package size is ideal for surface mount technology (SMT) assembly. Detailed specifications, including Q factor vs. frequency, SRF, and DC resistance, can be found in the manufacturer's datasheet. Proper soldering techniques should be used to ensure reliable connection to the circuit board. The component layout can also affect the inductor's performance. The CLH0603T-10NJ-F is a versatile component suitable for a wide range of high-frequency applications. Its small size, high Q factor, and excellent SRF make it an excellent choice for RF circuits, impedance matching networks, and filter circuits. By providing efficient energy storage and effective noise filtering, the CLH0603T-10NJ-F contributes to improved performance and reliability in high-frequency systems. The inductor's robust design and compliance with RoHS standards ensure long-term reliability and environmental friendliness. Overall, this chip inductor offers a cost-effective and high-performance solution for high-frequency applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.5994
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Chilisin
Lowest to $0.0021
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20,000+ $0.0025 $50.0000
47,620+ $0.0021 $100.0020
75,000+ $0.0020 $150.0000
100,000+ $0.0020 $200.0000
131,580+ $0.0019 $250.0020
176,475+ $0.0017 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 20000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess