EN
  • EN
  • DE

CL321611T-8R2K-N

Part No CL321611T-8R2K-N
Manufacturer Chilisin
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1147011-CL321611T-8R2K-N
Categories Custom Parts
Manufacturer Chilisin
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CL321611T-8R2K-N CAD Model

Description

The CL321611T-8R2K-N is a wire-wound chip inductor manufactured by Chilisin. This inductor is designed for a variety of high-frequency applications requiring specific inductance and impedance characteristics. Its small size makes it suitable for compact electronic devices where board space is at a premium.

Applications

  • RF Circuits: Used in radio frequency circuits for impedance matching, filtering, and signal tuning.
  • Wireless Communication: Found in Bluetooth devices, Wi-Fi modules, and other wireless communication systems.
  • Mobile Devices: Employed in smartphones, tablets, and other portable devices for RF signal processing.
  • Networking Equipment: Utilized in routers, switches, and modems for signal conditioning and impedance matching.
  • Power Amplifiers: Used in power amplifier circuits for impedance matching and filtering.

Features

  • Wire-Wound Construction: Provides high Q-factor and excellent self-resonant frequency (SRF) characteristics.
  • 8.2μH Inductance: Offers a specific inductance value tailored for various high-frequency applications.
  • High Current Handling: Can handle relatively high currents without saturation, ensuring stable performance.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, ensuring precise and consistent placement on printed circuit boards.
  • Compact Size: The 3216 (1206) package size allows for high-density mounting on printed circuit boards, saving valuable space.

Benefits

  • High Performance: Wire-wound construction provides a high Q-factor and excellent SRF, enhancing circuit performance.
  • Stable Inductance: The 8.2μH inductance value remains stable over a wide range of frequencies and temperatures.
  • Reliable Operation: High current handling capability ensures stable operation in demanding applications.
  • Automated Assembly: SMT compatibility facilitates automated assembly processes, reducing manufacturing costs.
  • Space Efficiency: The compact size is ideal for applications where board space is limited.

Additional Details

The CL321611T-8R2K-N inductor is typically constructed with a ceramic core and a shielded design to minimize electromagnetic interference (EMI). Detailed specifications include DC resistance (DCR), self-resonant frequency (SRF), and quality factor (Q). Proper soldering techniques and reflow profiles are crucial for ensuring reliable connections and optimal performance. Refer to the Chilisin datasheet for complete specifications, application guidelines, and recommended soldering profiles. The "N" suffix likely indicates a specific tolerance or packaging detail; consult the datasheet for clarification.

You May Also Be Interested in

ACX
Lowest to $0.1640
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
C&K Components
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Chilisin
Lowest to $0.0019

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess