EN
  • EN
  • DE

CL321611T-4R7K-N

Part No CL321611T-4R7K-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971156-CL321611T-4R7K-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL321611T-4R7K-N CAD Model

Description

The CL321611T-4R7K-N is a wire-wound chip inductor manufactured by Chilisin. This inductor is designed for high-frequency applications and is commonly used in various electronic circuits. Its compact size and robust construction make it suitable for a wide range of devices.

Applications:

  • RF Circuits: Used for impedance matching, filtering, and tuning in radio frequency circuits.
  • Wireless Communication Devices: Employed in Bluetooth, Wi-Fi, and other wireless modules for signal processing.
  • Mobile Phones: Found in filtering and impedance matching sections of mobile phone circuitry.
  • GPS Modules: Utilized in GPS receivers and tracking devices for signal conditioning.
  • High-Frequency Oscillators: Used in oscillators for stable frequency generation and control.

Features:

  • Small Size: Compact 3216 package (3.2mm x 1.6mm) for space-constrained applications.
  • Wire-Wound Construction: Provides a high Q-factor and excellent self-resonant frequency (SRF).
  • High Reliability: Robust design ensures stable performance under various environmental conditions.
  • Tight Tolerance: Precise inductance value of 4.7µH with a specified tolerance.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved Circuit Performance: The high Q-factor minimizes losses and improves signal integrity.
  • Miniaturization: Allows for smaller and more compact circuit designs.
  • Stable Operation: Ensures consistent performance over a wide range of temperatures and frequencies.
  • Reduced EMI: Helps minimize electromagnetic interference in sensitive applications.
  • Easy Integration: Compatible with standard surface mount technology (SMT) assembly processes.

Additional Details:

The CL321611T-4R7K-N features an inductance value of 4.7µH with a tolerance typically around 10%. The self-resonant frequency (SRF) is designed to be high, ensuring the inductor operates effectively at the intended frequencies without significant parasitic effects. It is suitable for reflow soldering and can withstand typical SMT assembly temperatures. The operating temperature range is usually between -40°C to +85°C.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.2041
Kemet
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess