EN
  • EN
  • DE

CL201212T-4R7K-N

Part No CL201212T-4R7K-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Description CL201212T 4, 7UH 30MA 10% Mlt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985491-CL201212T-4R7K-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL201212T-4R7K-N CAD Model

Description

The CL201212T-4R7K-N is a wire-wound chip inductor manufactured by Chilisin. It's designed for surface mount applications and commonly used for filtering, impedance matching, and resonant circuits in various electronic devices. The inductor offers a stable inductance value and a high Q factor, making it appropriate for high-frequency applications.

Applications

  • RF Filtering
  • Impedance matching in RF circuits
  • Resonant circuits in wireless communication devices
  • Noise filtering in power supplies
  • Signal filtering in audio circuits
  • Mobile phones
  • Wireless LAN devices

Features

  • Inductance value: 4.7 μH
  • Tolerance: ±10%
  • Self-resonant frequency (SRF): High SRF value
  • Package size: 0805 (2012 metric)
  • High Q factor
  • Operating temperature range: -40°C to +125°C
  • RoHS compliant

Benefits

  • Effective filtering: Provides excellent noise suppression in RF and power circuits.
  • Improved impedance matching: Optimizes signal transfer in RF applications.
  • Stable inductance: Ensures consistent performance over a wide temperature range.
  • Small size: The 0805 package allows for high-density circuit designs.
  • High Q factor: Minimizes energy loss in resonant circuits.
  • RoHS compliant: Meets environmental regulations for lead-free manufacturing.

Additional Details

The 0805 package size refers to the physical dimensions of the inductor, with a length of 2.0 mm and a width of 1.2 mm. The high self-resonant frequency (SRF) indicates the frequency at which the inductor's impedance becomes primarily resistive. The Q factor (quality factor) is a measure of the inductor's efficiency, with higher values indicating lower energy loss. Wire-wound inductors typically offer higher Q factors compared to other inductor technologies. These inductors are typically mounted using solder reflow techniques in automated assembly processes.

The part number CL201212T-4R7K-N breaks down as follows: CL indicates the series, 201212T denotes the package size and height, 4R7 signifies 4.7 μH (R indicates the decimal place), K represents the tolerance (±10%), and N refers to the packaging.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2,565+ $0.0195 $50.0175
6,250+ $0.0160 $100.0000
9,680+ $0.0155 $150.0400
13,335+ $0.0150 $200.0250
17,245+ $0.0145 $250.0525
23,080+ $0.0130 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350,000 pieces
MOQ: 2565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess